EN
  • EN
  • DE

LTC3405AES6-1.375#TRMPBF

Part No LTC3405AES6-1.375#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.375V 0.3A SOT23 / Conv DC-DC 2.5V to 5.5V Synchronous Step Down Single-Out 1.375V 0.3A 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 1.375V
Output Current 300mA
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 783315-LTC3405AES6-1.375#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3405A-1.375
Introduction Date March 18, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3405AES6-1.375#TRMPBF CAD Model

Description

LTC3405AES6-1.375#TRMPBF - Linear Technology

The LTC3405AES6-1.375#TRMPBF is a high-performance, step-down switching regulator from Linear Technology, designed to deliver a fixed output voltage of 1.375 volts. It is a part of the LTC3405 series, which is known for its compact size, high efficiency, and reliability in converting a higher input voltage to a lower output voltage. This regulator is suitable for battery-powered devices, portable applications, and other systems requiring efficient power management.

Key Features:

  • Fixed Output Voltage: Provides a steady 1.375V output, which is ideal for consistent performance in sensitive electronic circuits.
  • High Efficiency: The device features up to 96% efficiency, minimizing power loss during the voltage conversion process and extending battery life in portable applications.
  • Low Quiescent Current: The low no-load quiescent current helps in preserving battery life when the device is in standby mode, making it suitable for power-sensitive applications.
  • High Frequency Operation: With a switching frequency of up to 2.25MHz, the LTC3405 allows for the use of small, low-cost capacitors and inductors, reducing the overall solution footprint.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits, enhancing reliability and longevity.
  • Small Package: The SOT-23 package is compact and saves valuable board space in densely packed designs.

Applications:

  • Mobile Phones
  • Handheld Instruments
  • Portable Media Players
  • Wireless and DSL Modems
  • GPS Devices

The LTC3405AES6-1.375#TRMPBF regulator is designed to meet the stringent power requirements of modern electronic devices. With its robust feature set and compact form factor, it is an excellent choice for designers looking to optimize power consumption without sacrificing performance or space.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess