EN
  • EN
  • DE

LTC3408EDD#TRPBF

Part No LTC3408EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG BUCK W/BYPASS TXRX 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Converter, WCDMA Power Amplifier Applications
Voltage - Input 2.5 V to 5 V
Number of Outputs 1
Output Voltage 0.3 V to 3.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 130036-LTC3408EDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3408EDD#TRPBF CAD Model

Description

Product Overview: LTC3408EDD#TRPBF

The LTC3408EDD#TRPBF is a high-efficiency, monolithic synchronous buck regulator from Linear Technology, designed to deliver impressive performance for portable applications. This compact and powerful component uses a constant frequency, current mode architecture, which allows for fast transient response and excellent loop stability.

Key Features

  • High Efficiency: Capable of up to 95% efficiency, the LTC3408EDD#TRPBF ensures minimal power loss and heat generation, extending battery life in portable devices.
  • Wide Input Voltage Range: This versatile regulator operates from an input voltage range of 2.5V to 5.5V, making it suitable for single cell lithium-ion/polymer, or multicell alkaline/NiMH applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing flexibility for various design requirements.
  • High Switching Frequency: With a switching frequency of up to 2.25MHz, the LTC3408EDD#TRPBF allows the use of small surface mount inductors and capacitors, saving space on the PCB.
  • No Schottky Diode Required: The internal synchronous rectification increases efficiency and eliminates the need for an external Schottky diode.

Applications

  • Portable Medical Devices
  • Personal Digital Assistants (PDAs)
  • Wireless and DSL Modems
  • MP3 Players
  • Portable Instruments
  • Digital Cameras

Product Package and Quality

The LTC3408EDD#TRPBF is offered in a small 10-lead (3mm x 3mm) DFN package, which is ideal for space-constrained applications. It is also available in a thermally enhanced MSOP-10 package. Both packages are RoHS compliant and manufactured to meet the highest quality and reliability standards of Linear Technology.

Conclusion

With its high efficiency, compact size, and versatile performance characteristics, the LTC3408EDD#TRPBF is an excellent choice for designers looking to optimize power management in portable devices. Its ease of integration and robust feature set ensure that it can meet the demands of a wide range of applications.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9790 $59.6850
36+ $3.2652 $117.5472
55+ $3.1624 $173.9320
76+ $3.0608 $232.6208
98+ $2.9591 $289.9918
131+ $2.6530 $347.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess