EN
  • EN
  • DE

LTC3409AEDD#TRPBF

Part No LTC3409AEDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A SYNC 8DFN / Conv DC-DC 1.6V to 5.5V Synchronous Step Down Single-Out 0.62V to 5.5V 0.6A 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.6V
Voltage Input MAX 5.5V
Output Voltage 0.62V
Output Voltage MAX 5.5V
Output Current 600mA
Frequency - Switching 1.7MHz ~ 2.6MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 783324-LTC3409AEDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3409A
Introduction Date May 14, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3409AEDD#TRPBF CAD Model

Description

LTC3409AEDD#TRPBF - High Efficiency, Monolithic Synchronous Step-Down DC/DC Converter

The LTC3409AEDD#TRPBF is a high-performance, monolithic synchronous buck regulator incorporating all the essential features required for a low voltage, high current power management system. Manufactured by Linear Technology, this step-down converter is designed to provide a compact, efficient, and reliable solution for a wide range of applications.

Key Features

  • High Efficiency: Capable of up to 95% efficiency, the LTC3409AEDD#TRPBF ensures minimal power loss during conversion, making it ideal for portable and battery-powered applications.
  • Wide Input Voltage Range: Operates from an input voltage range of 2.5V to 5.5V, accommodating various power sources and enabling its use in multiple applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to VIN, giving designers the flexibility to tailor the output to meet specific requirements.
  • High Output Current: Provides up to 600mA of continuous output current, suitable for high-power applications.
  • No Schottky Diode Required: The internal synchronous rectification increases efficiency and eliminates the need for an external Schottky diode.
  • Compact Package: Available in a small, 10-lead (3mm x 3mm) DFN package, the LTC3409AEDD#TRPBF saves board space and is ideal for space-constrained applications.
  • Low No-Load Quiescent Current: Exhibits a low no-load quiescent current, making it suitable for battery-powered applications where extending battery life is crucial.
  • Fast Transient Response: The fast transient response of the LTC3409AEDD#TRPBF ensures stable operation during quick load changes.
  • Thermal Protection: Integrated thermal shutdown provides protection against overheating, enhancing the reliability and longevity of the device.

Applications

The LTC3409AEDD#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Wireless Modems
  • PDAs and Smartphones
  • DSP Core Supplies

With its high efficiency, compact size, and robust feature set, the LTC3409AEDD#TRPBF from Linear Technology is an excellent choice for designers looking to optimize their power management solutions in demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3666 $52.0652
52+ $1.9418 $100.9736
80+ $1.8811 $150.4880
110+ $1.8205 $200.2550
143+ $1.7598 $251.6514
191+ $1.5777 $301.3407
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,028 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess