The LTC3410ESC6#TRPBF is a high-performance, synchronous step-down DC/DC converter designed by Linear Technology, which is now part of Analog Devices. This regulator features a very compact design tailored for portable and space-constrained applications. It is capable of delivering up to 600mA of continuous output current with a high efficiency of up to 96%, making it an ideal choice for battery-powered devices.
Key Features:
- High Efficiency: Operates with up to 96% efficiency, which helps to maximize battery life in portable applications.
- High Frequency Operation: Its 2.25MHz switching frequency allows the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.
- Wide Input Voltage Range: Accepts input voltages from 2.5V to 5.5V, making it versatile for various applications and compatible with multiple battery chemistries.
- Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing flexibility to power a wide range of devices.
- Synchronous Operation: Integrated synchronous switches improve efficiency by eliminating the need for an external Schottky diode.
- Low Quiescent Current: Its low quiescent current is ideal for battery-powered applications where extending run-time is crucial.
- Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits.
- Small Package: Comes in a tiny 6-lead SC70 package, ideal for space-constrained applications.
Applications:
The LTC3410ESC6#TRPBF is suitable for a variety of applications including but not limited to:
- Portable Instruments
- Medical Devices
- Wireless Modems
- PDAs and Handheld Computers
- MP3 Players
With its high efficiency and compact size, the LTC3410ESC6#TRPBF is an excellent choice for designers looking to optimize power consumption and space in their next project.