EN
  • EN
  • DE

LTC3411IMS#PBF/LTQT

Part No LTC3411IMS#PBF/LTQT
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case MSOP10
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 739525-LTC3411IMS#PBF/LTQT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3411IMS#PBF/LTQT CAD Model

Description

The LTC3411IMS#PBF/LTQT from Linear Technology is a high-performance, monolithic synchronous buck regulator that provides a compact and efficient power management solution for a wide range of applications. Designed to convert a higher input voltage to a lower output voltage with high efficiency, this step-down converter is ideal for portable devices, industrial equipment, and other electronics requiring a reliable power source.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.25V to 5.5V, making it versatile for various battery chemistries and power sources.
  • High Efficiency: With its synchronous rectification topology, the LTC3411IMS#PBF/LTQT achieves up to 95% efficiency, which helps to minimize heat generation and extend battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, allowing for a broad range of output voltages to meet specific design requirements.
  • High Output Current: The device can deliver up to 1.25A of continuous output current, providing sufficient power for demanding applications.
  • Low Dropout Operation: The low dropout capability ensures consistent performance even when the input voltage is close to the output voltage.
  • Fast Transient Response: The LTC3411IMS#PBF/LTQT is designed to provide a fast transient response, maintaining stable output voltage during sudden load changes.
  • Thermal Protection: Built-in thermal protection shuts down the regulator to prevent damage from overheating, enhancing system reliability.
  • Compact Design: The MSOP-10 package enables a compact footprint, which is crucial for space-constrained applications.

Applications:

  • Portable Electronics
  • Wireless and DSL Modems
  • Digital Cameras and MP3 Players
  • Industrial Instrumentation
  • Point-of-Load Power Supplies

The LTC3411IMS#PBF/LTQT is a robust and flexible solution for powering complex circuits requiring efficient voltage conversion and tight regulation. With its combination of features and performance, this Linear Technology product is an excellent choice for designers looking to optimize power management in their next project.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8425 $62.7400
18+ $6.4357 $115.8426
28+ $6.2347 $174.5716
39+ $6.0326 $235.2714
50+ $5.8316 $291.5800
67+ $5.2287 $350.3229
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,180 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess