EN
  • EN
  • DE

LTC3419EDD-1#PBF

Part No LTC3419EDD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.575V/1.8V 0.6A 8DFN / Conv DC-DC 2.5V to 5.5V Synchronous Step Down Dual-Out 1.575V/1.8V 0.6A/0.6A Automotive 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 2
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 1.575V, 1.8V
Output Current 600mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 783352-LTC3419EDD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3419
Introduction Date April 24, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3419EDD-1#PBF CAD Model

Description

The LTC3419EDD-1#PBF is a versatile, high-efficiency, dual-channel, monolithic synchronous buck regulator designed by Linear Technology, now part of Analog Devices. This compact and powerful integrated circuit (IC) is engineered to provide precise voltage regulation while maximizing power efficiency, making it an ideal solution for portable, battery-powered applications as well as complex, space-constrained electronic systems.

Key Features

  • Output Voltage Range: The LTC3419EDD-1#PBF offers an adjustable output voltage range from 0.6V to VIN, accommodating a variety of power requirements for different components and systems.
  • High Efficiency: With up to 95% efficiency, this regulator ensures minimal power loss during voltage conversion, extending battery life and reducing heat generation.
  • Dual Channel: The device features two independent DC/DC converters, which can supply up to 600mA of continuous output current per channel, allowing simultaneous power to multiple loads.
  • Wide Input Voltage Range: It operates from an input voltage range of 2.5V to 5.5V, making it compatible with a variety of power sources, including single-cell lithium-ion batteries.
  • Selectable Switching Frequency: The switching frequency can be set either at 1.3MHz or 2.25MHz, which facilitates the use of small, low-cost capacitors and inductors while also providing an optimal balance between efficiency and external component size.
  • Thermal Performance: Packaged in a 10-lead (3mm x 3mm) DFN, the LTC3419EDD-1#PBF is designed for optimal thermal performance, ensuring reliability even under high load conditions.
  • Low Dropout Operation: Its low dropout operation is critical for applications where the input voltage may approach the output voltage, maintaining output regulation.

Applications

The LTC3419EDD-1#PBF is suitable for a wide range of applications, including but not limited to:

  • Handheld Devices
  • Portable Media Players
  • Wireless and DSL Modems
  • Digital Cameras
  • GPS Receivers
  • Other Battery-Powered Equipment

Conclusion

With its dual-channel design, high efficiency, and compact size, the LTC3419EDD-1#PBF from Linear Technology is a powerful solution for modern electronic devices that require reliable power management in a space-efficient form factor. Its performance and versatility make it an exceptional choice for designers looking to optimize their power systems without compromising on quality or functionality.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4505 $51.4605
50+ $2.0107 $100.5350
78+ $1.9479 $151.9362
107+ $1.8850 $201.6950
138+ $1.8222 $251.4636
184+ $1.6337 $300.6008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess