EN
  • EN
  • DE

LTC3419IDD#PBF

Part No LTC3419IDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 0.6A DL SYNC 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 600mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 020578-LTC3419IDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3419IDD#PBF CAD Model

Description

The LTC3419IDD#PBF from Linear Technology is a high-performance, dual-channel, synchronous step-down DC/DC regulator that is designed to provide efficient power management for portable and space-constrained applications. Its compact and efficient design makes it an ideal choice for battery-operated devices, where extended battery life and small form factor are critical.

Features

  • Output Current: Up to 600mA per channel
  • Operating Frequency: 4MHz, which allows the use of small, low-cost capacitors and inductors
  • Voltage Range: 2.5V to 5.5V input voltage range suitable for single Li-Ion battery-powered applications
  • Efficiency: High efficiency up to 95%, reducing heat generation and power loss
  • Low Dropout Operation: 100% duty cycle for low dropout operation, extending battery life in portable systems
  • Adjustable Output: Output voltages are adjustable from 0.6V to VIN
  • Low Noise: Low noise Burst Mode operation with constant frequency
  • Protection Features: Over-temperature and over-current protection for safe operation

Applications

  • Portable and battery-powered equipment
  • Cellular phones, PDAs, and smartphones
  • Digital cameras and MP3 players
  • Wireless and DSL modems
  • Handheld computers

Product Description

The LTC3419IDD#PBF is presented in a small 10-lead DFN package, making it suitable for space-constrained applications. It features two independent channels, each capable of delivering up to 600mA of continuous output current. The high switching frequency of 4MHz enables the use of tiny, low-cost external components, reducing the overall solution footprint. This regulator offers a wide input voltage range from 2.5V to 5.5V, allowing it to operate from a single Li-Ion cell or other standard power sources.

The device ensures efficient operation with its high efficiency of up to 95%, which is beneficial in prolonging battery life. Additionally, the LTC3419IDD#PBF includes a low noise Burst Mode operation that maintains a constant frequency, minimizing interference with RF and other sensitive circuits. For protection, the regulator incorporates over-current and over-temperature protection features, safeguarding the device and the system under extreme conditions.

With its robust feature set and compact design, the LTC3419IDD#PBF is an excellent power management solution for a wide range of portable applications where efficiency, reliability, and miniaturization are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG
Lowest to $17.9533
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9484 $65.6904
13+ $8.9834 $116.7842
20+ $8.7026 $174.0520
28+ $8.4220 $235.8160
36+ $8.1411 $293.0796
48+ $7.2989 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 182 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess