EN
  • EN
  • DE
  • IT

LTC3428EDD#PBF

Part No LTC3428EDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 2A 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.6V
Maximum Input Voltage 4.5V
Nominal Output Voltage (Min/Fixed) 1.6V
Maximum Output Voltage 5.25V
Output Current 2A (Switch)
Frequency - Switching 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 098809-LTC3428EDD#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LTC3428EDD#PBF CAD Model

Description

Linear Technology LTC3428EDD#PBF Overview

The LTC3428EDD#PBF is a high-efficiency, synchronous step-up DC/DC converter from Linear Technology, designed to meet the needs of compact, portable devices requiring a reliable power solution. This particular model is housed in a small, 10-pin DFN package, making it ideal for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The LTC3428EDD#PBF operates from an input voltage range of 1.5V to 5.5V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as other standard power sources.
  • Adjustable Output Voltage: It provides an adjustable output voltage up to 5.25V, which can be set via external resistors to cater to various application requirements.
  • High Efficiency: With synchronous rectification and a constant frequency operation, it achieves high efficiencies of up to 96%, reducing power loss and improving battery life.
  • Low Quiescent Current: The LTC3428EDD#PBF features a low quiescent current of only 25µA, which is crucial for battery-powered devices where energy conservation is key.
  • Burst Mode® Operation: The inclusion of Burst Mode operation ensures low ripple and optimizes efficiency at light loads.

Applications

Due to its versatile features and compact size, the LTC3428EDD#PBF is well-suited for a variety of applications, including:

  • Portable Medical Devices
  • Handheld Instruments
  • Wireless Transmitters and GPS Devices
  • White LED Drivers
  • Small OLED Displays

Protection Features

The LTC3428EDD#PBF is equipped with multiple protection features to ensure the safety and longevity of the end application. These include over-temperature protection, overvoltage protection, and a low-battery detector that signals when the input voltage falls below a programmable threshold.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC3428EDD#PBF is no exception. It is designed to meet the rigorous standards of performance and reliability required by industrial and consumer electronics markets.

In summary, the LTC3428EDD#PBF from Linear Technology provides a compact, efficient, and flexible power management solution, perfect for a wide range of portable and space-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $2.0058
Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $6.2212
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.2933
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511
Renesas Electronics America
IC REG BUCK ADJUSTABLE 8A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 20-VFQFN Exposed Pad
Lowest to $4.7319
Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866
Rohm Semiconductor
NANO PULSE CONTROL, 3.5V TO 40V
Lowest to $12.4092

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5193 $58.6737
21+ $5.3492 $112.3332
33+ $5.1820 $171.0060
45+ $5.0149 $225.6705
58+ $4.8477 $281.1666
78+ $4.3463 $339.0114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess