EN
  • EN
  • DE

LTC3458EDE#TRPBF

Part No LTC3458EDE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1.4A SYNC 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2V
Maximum Output Voltage 7.5V
Output Current 1.4A (Switch)
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 12-DFN (4x3)
Win Source Part Number 131253-LTC3458EDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3458EDE#TRPBF CAD Model

Description

Introducing the LTC3458EDE#TRPBF Power Converter from Linear Technology

The LTC3458EDE#TRPBF is a high-efficiency, fixed-frequency synchronous step-up DC/DC converter designed to meet the power management needs of a wide range of applications. Manufactured by Linear Technology, now part of Analog Devices, this compact power solution is ideal for portable devices, where efficient power conversion extends battery life and reduces heat.

Key Features of the LTC3458EDE#TRPBF

  • High Efficiency: The device is capable of converting power with high efficiency, which is crucial for battery-operated devices where every milliwatt counts.
  • Wide Input Voltage Range: With an input voltage range from 1.5V to 5.5V, the LTC3458EDE#TRPBF is versatile and can be used with a variety of power sources, from single-cell batteries to standard 3.3V or 5V power rails.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing designers to tailor the power supply to the specific needs of their application.
  • Integrated Synchronous Rectification: The built-in synchronous rectification enhances efficiency by reducing power loss during the conversion process.
  • Thermal Protection: The device includes thermal shutdown protection, ensuring that it operates within safe temperature limits.
  • Low Quiescent Current: The LTC3458EDE#TRPBF is designed to draw minimal current when in operation, which helps to maximize battery life in portable applications.
  • Compact Package: Housed in a 12-lead (4mm × 3mm) DFN package, the LTC3458EDE#TRPBF saves valuable board space and is suitable for space-constrained designs.

Applications

The LTC3458EDE#TRPBF is a versatile power management solution that can be used in a variety of applications, including:

  • Portable Electronic Devices
  • Handheld Instruments
  • Wireless Transmitters and GPS Devices
  • Medical Devices
  • Small LCD Displays
  • Energy Harvesting Systems

With its combination of high efficiency, wide input range, and adjustable output voltage, the LTC3458EDE#TRPBF from Linear Technology is a robust choice for designers looking to optimize their power management strategy in compact, battery-powered devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG
Lowest to $17.9533
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6785 $71.0355
6+ $19.4286 $116.5716
8+ $18.8214 $150.5712
11+ $18.2143 $200.3573
15+ $17.6071 $264.1065
20+ $15.7857 $315.7140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess