EN
  • EN
  • DE

UCC5618DWP

Part No UCC5618DWP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 18-LINE TERM 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type SCSI
Number of Terminations 18
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 115811-UCC5618DWP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 20
Ultra Librarian 3D Model Ultra Librarian UCC5618DWP CAD Model

Description

Introducing the UCC5618DWP SCSI Terminator from Texas Instruments

The UCC5618DWP is a versatile, high-performance SCSI (Small Computer System Interface) terminator designed by the renowned semiconductor manufacturer, Texas Instruments. This advanced component is engineered to provide reliable termination for single-ended SCSI buses, ensuring optimal data integrity and system performance.

Constructed with precision, the UCC5618DWP is part of the Ultra2 LVD/SE (Low Voltage Differential / Single-Ended) family of SCSI terminators, offering compatibility with a wide range of SCSI standards, including SPI-2 (SCSI-3). It is capable of automatically providing termination for LVD when connected to an LVD bus, and it seamlessly switches to single-ended termination when an SE device is detected. This dual-mode functionality makes it an ideal choice for systems that require a flexible solution to support various SCSI configurations.

The UCC5618DWP comes in a 24-pin wide-body SOIC (Small Outline Integrated Circuit) package, ensuring a compact footprint for space-constrained applications. Its integrated voltage regulator negates the need for external regulators, simplifying design and reducing overall system costs. The device also features a disable pin, which allows the termination to be disabled when it is not needed, further enhancing its efficiency.

Key features of the UCC5618DWP include:

  • Support for LVD and SE signaling, providing broad SCSI compatibility.
  • Automatic mode switching between LVD and SE termination.
  • Thermal protection to prevent damage from overheating.
  • Low power consumption for energy-efficient operation.
  • Integrated glitch filter to maintain signal integrity.

Whether for use in servers, workstations, storage systems, or other SCSI-based devices, the UCC5618DWP delivers the reliability and performance expected from Texas Instruments. Its robust design and advanced features ensure that it meets the stringent requirements of today's high-speed data environments.

For designers and engineers seeking a high-quality SCSI termination solution, the UCC5618DWP from Texas Instruments offers a blend of performance, flexibility, and reliability that is hard to match.

You May Also Be Interested in

Analog Devices Inc.
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $41.0303
Texas Instruments
18-Line SCSI Terminator
Lowest to $5.9592
Maxim Integrated
IC TERM SCSI ULTRA3 LVD 36-SSOP
Lowest to $3.4954
Rohm Semiconductor
SCSI active terminator
Lowest to $0.9653
Maxim Integrated
SCSI Terminator
Lowest to $1.9635
Dallas Semiconductor
Lowest to $49.7909
ON Semiconductor
TERMINATOR USB PORT SOT23-6
Need more? Email Us
Micro Linear Corporation
Active SCSI Terminator
Lowest to $1.6667
Maxim Integrated
SCSI Terminator
Lowest to $3.6498

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8615 $52.7535
21+ $4.8095 $100.9995
33+ $4.6592 $153.7536
45+ $4.5089 $202.9005
58+ $4.3586 $252.7988
77+ $3.9077 $300.8929
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess