EN
  • EN
  • DE

LTC3459ES6#TRPBF

Part No LTC3459ES6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST ADJ 60MA SYNC SOT23-6 / Conv DC-DC 1.5V to 5.5V Synchronous Step Up Single-Out 2.5V to 10V 0.09A Micropower Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.5V
Voltage Input MAX 5.5V
Output Voltage 2.5V
Output Voltage MAX 10V (Switch)
Output Current 60mA (Switch)
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 783369-LTC3459ES6#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3459
Introduction Date March 05, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3459ES6#TRPBF CAD Model

Description

Linear Technology LTC3459ES6#TRPBF Overview

The LTC3459ES6#TRPBF is a high-efficiency, synchronous step-up DC/DC converter from Linear Technology, an Analog Devices company. This compact and powerful integrated circuit is designed to provide a constant voltage output from a single-cell lithium-ion or multi-cell alkaline/NiMH batteries. It is a perfect solution for portable devices that require a small form factor and efficient power management.

Key Features

  • Adjustable Output Voltage: The LTC3459ES6#TRPBF allows for an adjustable output voltage ranging from 2.5V to 5.5V to accommodate a variety of applications and ensure compatibility with different system requirements.
  • High Efficiency: With its synchronous rectification and low quiescent current, this converter achieves high efficiency, making it ideal for battery-powered devices where energy conservation is critical.
  • No Load Quiescent Current: The device features a low no-load quiescent current of only 7µA, which helps to extend battery life in portable applications.
  • Integrated Soft-Start: The built-in soft-start function limits inrush current during startup, which contributes to the stability of the power supply and minimizes stress on the battery.
  • Thermal Protection: The LTC3459ES6#TRPBF comes with thermal shutdown protection, safeguarding the device and the system from damage due to overheating.
  • Compact Package: Housed in a small 6-lead TSOT-23 package, this converter is designed for space-constrained applications.

Applications

The LTC3459ES6#TRPBF is versatile and can be used in a wide range of portable devices. Some of these applications include:

  • Handheld Instruments
  • Medical Devices
  • Portable Media Players
  • Wireless Headsets
  • GPS Receivers
  • Small LCD Displays

Reliability and Performance

Linear Technology is known for its commitment to reliability and performance, and the LTC3459ES6#TRPBF is no exception. It is designed to meet the stringent requirements of portable applications, offering a long-lasting and dependable power solution. Its temperature range, robust package, and high efficiency make it a smart choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess