EN
  • EN
  • DE

LTC3521EUF

Part No LTC3521EUF
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case QFN
Manufacturer Linear Technology
Win Source Part Number 759527-LTC3521EUF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3521EUF CAD Model

Description

The LTC3521EUF from Linear Technology is a versatile, multi-channel power management integrated circuit (PMIC) designed for portable power applications. This compact and efficient device integrates two high voltage 2.25MHz step-down DC/DC converters and a full-featured Li-Ion/Polymer battery charger, making it an ideal choice for a wide range of portable devices such as handheld instruments, medical devices, and personal media players.

Key Features

  • High-Efficiency Synchronous Operation: The LTC3521EUF operates with a 2.25MHz switching frequency, which allows the use of small, low-cost capacitors and inductors while maintaining high efficiency.
  • Dual Step-Down Converters: The device includes two independent step-down converters capable of delivering up to 600mA of continuous output current each, with a wide input voltage range of 2.5V to 5.5V.
  • Integrated Battery Charger: The LTC3521EUF features a complete constant-current/constant-voltage linear charger for single-cell Li-Ion/Polymer batteries with a programmable charge current up to 950mA.
  • Thermal Regulation: To maximize the charge rate without risking overheating, the LTC3521EUF includes thermal regulation that reduces charge current if an internal temperature threshold is exceeded.
  • PowerPath Control: The device provides seamless PowerPath control, enabling the system to be powered from the battery or the input source, which reduces battery charging/discharging cycles and extends battery life.
  • Multiple Safety Features: It includes safety features such as overvoltage protection, thermal shutdown, and current limiting to ensure reliable operation under various conditions.

Package and Availability

The LTC3521EUF is available in a compact, 24-lead QFN package (4mm x 5mm) which is suitable for space-constrained applications. The device operates over a temperature range of -40°C to 85°C, catering to a broad spectrum of environmental conditions.

Conclusion

With its high efficiency, multiple power outputs, integrated battery charging capability, and comprehensive protection features, the LTC3521EUF from Linear Technology stands out as a powerful solution for modern portable power management needs. Its compact size and high level of integration make it an excellent choice for designers looking to maximize performance while minimizing the footprint of their power management systems.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,280 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess