EN
  • EN
  • DE

LTC3522EUD#TRPBF

Part No LTC3522EUD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ DL SYNC 16QFN / Conv DC-DC 2.4V to 5.5V Synchronous Non-Inverting/Inverting/Step Up/Step Down Dual-Out 2.2V to 5.25V 0.4A/0.4A 16-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Buck-Boost
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 2.4V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 200mA, 400mA
Frequency - Switching 1.07MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 783377-LTC3522EUD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3522
Introduction Date May 15, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3522EUD#TRPBF CAD Model

Description

Linear Technology's LTC3522EUD#TRPBF: A Compact, High-Efficiency Power Solution

The LTC3522EUD#TRPBF is a versatile, dual-channel, synchronous step-up DC/DC converter designed by Linear Technology to cater to the demanding needs of portable electronic devices. This integrated circuit is engineered to provide a high-efficiency power solution that can effectively manage the power requirements of applications such as handheld devices, medical equipment, and other battery-operated electronics.

Key Features:

  • Wide Input Voltage Range: The LTC3522EUD#TRPBF operates over a broad input voltage range from 1V to 5.5V, making it suitable for single-cell Li-Ion/Polymer, multi-cell alkaline or NiMH applications, and other standard power sources.
  • Dual Independent Outputs: It offers two independent output voltages that can be adjusted from 2.4V to 5.25V, allowing for flexibility in powering various components within a system.
  • High Efficiency: With synchronous rectification, the LTC3522EUD#TRPBF achieves efficiency levels up to 94%, reducing heat generation and improving battery life.
  • Compact Design: Housed in a compact 3mm x 3mm QFN package, this power converter is designed for space-constrained applications.
  • Low Noise Operation: The device features a fixed frequency, current mode architecture with selectable Burst Mode® operation, which minimizes noise and ripple, making it ideal for noise-sensitive applications.
  • Integrated Soft-Start: The soft-start feature limits inrush current during startup, providing a smooth power-up sequence for sensitive electronics.
  • Protection Features: It includes over-temperature protection and short-circuit protection, enhancing the reliability and longevity of both the power converter and the overall system.

Applications:

The LTC3522EUD#TRPBF is optimally designed for a variety of applications where dual power rails and high efficiency are required in a compact footprint. It is commonly used in:

  • Portable Medical Devices
  • Handheld Instruments
  • Wireless Modems
  • GPS Devices
  • Small LCD Displays

With its robust feature set and compact size, the LTC3522EUD#TRPBF from Linear Technology stands out as a powerful solution for designers looking to optimize their power management strategy without compromising on space or efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4960 $52.4160
49+ $2.0480 $100.3520
76+ $1.9840 $150.7840
105+ $1.9200 $201.6000
135+ $1.8560 $250.5600
181+ $1.6640 $301.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,471 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess