EN
  • EN
  • DE

LTC3526EDC-2#TRMPBF

Part No LTC3526EDC-2#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.5A SYNC 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.5V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) 1.6V
Maximum Output Voltage 5.25V
Output Current 500mA (Switch)
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DFN (2x2)
Win Source Part Number 1062624-LTC3526EDC-2#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3526EDC-2#TRMPBF CAD Model

Description

LTC3526EDC-2#TRMPBF: High-Efficiency Synchronous Step-Up DC/DC Converter

The LTC3526EDC-2#TRMPBF is a high-performance, synchronous step-up DC/DC converter designed and manufactured by Linear Technology, a brand well-known for its precision, reliability, and innovation in the field of power management integrated circuits. This compact and efficient power solution is ideal for applications that require a small footprint and extended battery life.

Key Features

  • Wide Input Voltage Range: This device operates from an input voltage range of 0.85V to 5.5V, making it suitable for single-cell, multi-cell, and alkaline batteries as well as other low voltage power sources.
  • Adjustable Output Voltage: The LTC3526EDC-2#TRMPBF can provide an adjustable output voltage up to 5.25V, which can be set by external resistors, allowing flexibility across different applications.
  • High Efficiency: With an efficiency of up to 94%, this converter ensures minimal power loss during operation, contributing to longer battery life and reduced heat generation.
  • Integrated Synchronous Rectification: The inclusion of internal synchronous rectifiers enhances efficiency by reducing the voltage drop and power loss typically associated with diode rectifiers.
  • Small Package Size: Housed in a 6-pin DFN package (2mm x 2mm), the LTC3526EDC-2#TRMPBF is designed for space-constrained applications.
  • No Schottky Diode Required: The internal switches eliminate the need for an external Schottky diode, further simplifying design and saving board space.
  • Fixed Frequency Operation: Operating at a fixed frequency of 1MHz allows the use of small, low-cost capacitors and inductors, reducing the overall solution size.

Applications

The LTC3526EDC-2#TRMPBF is an excellent choice for a variety of portable and wearable devices where space is at a premium and energy efficiency is crucial. Typical applications include:

  • Wireless Headsets
  • Handheld Medical Devices
  • Portable Instruments
  • Small LCD Displays
  • Backup Power Supplies

With its robust feature set and high efficiency, the LTC3526EDC-2#TRMPBF from Linear Technology stands out as a versatile power management solution for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess