EN
  • EN
  • DE

LTC3532EMS#TRPBF

Part No LTC3532EMS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST ADJ 0.5A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.4V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.4V
Maximum Output Voltage 5.25V
Output Current 500mA
Frequency - Switching 300kHz to 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 136072-LTC3532EMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3532EMS#TRPBF CAD Model

Description

LTC3532EMS#TRPBF Integrated Synchronous Buck-Boost DC/DC Converter

The LTC3532EMS#TRPBF is a versatile, highly integrated synchronous buck-boost DC/DC converter from Linear Technology, designed to manage power supply requirements in a wide range of applications. This converter is capable of regulating outputs with input voltages both above and below the output voltage, making it ideal for applications with varying power sources.

Key Features:

  • Wide Input Voltage Range: The LTC3532EMS#TRPBF operates over a broad input voltage range from 1.8V to 5.5V, accommodating multiple power sources such as single-cell Li-Ion batteries, multi-cell alkaline batteries, and other standard power supplies.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 5.25V, allowing for a high degree of flexibility in system design to meet the needs of various applications.
  • High Efficiency: With its synchronous rectification and internal low RDS(ON) switches, this converter achieves high efficiency across a wide range of load currents.
  • Compact Design: The device comes in a small MSOP-10 package, making it suitable for space-constrained applications.
  • Low Noise Operation: The LTC3532EMS#TRPBF features Burst Mode operation, which provides low output ripple and reduces noise, beneficial for noise-sensitive applications.
  • Thermal Protection: The converter includes over-temperature protection to safeguard the device under extreme operating conditions.

Applications:

The LTC3532EMS#TRPBF is particularly well-suited for portable electronic devices, where power efficiency and space economy are critical. It is commonly used in:

  • Handheld Instruments
  • Medical Devices
  • Wireless Modems
  • GPS Devices
  • Portable Media Players

Product Quality and Reliability:

Linear Technology ensures that the LTC3532EMS#TRPBF is manufactured to the highest standards, providing reliable and consistent performance. The device's tape and reel packaging (denoted by the #TRPBF suffix) allows for efficient handling and placement during the manufacturing process, supporting high-volume production requirements.

Overall, the LTC3532EMS#TRPBF from Linear Technology is a highly capable buck-boost converter that offers designers a compact, efficient, and flexible solution for managing power in their electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4641 $58.0333
32+ $3.6637 $117.2384
49+ $3.5493 $173.9157
68+ $3.4338 $233.4984
87+ $3.3195 $288.7965
117+ $2.9764 $348.2388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess