EN
  • EN
  • DE

LTC3535EDD#TR

Part No LTC3535EDD#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case DFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 739530-LTC3535EDD#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3535EDD#TR CAD Model

Description

Introducing the LTC3535EDD#TR from Linear Technology

The LTC3535EDD#TR is a versatile and highly efficient synchronous dual-channel buck-boost converter from Linear Technology, a company renowned for its high-performance analog integrated circuits. This compact power management IC is designed to provide a stable and reliable power supply to portable devices and applications with varying input voltage conditions.

Key Features

  • Wide Input Voltage Range: The LTC3535EDD#TR operates over a broad input voltage range from 1.8V to 5.5V, making it suitable for single-cell Li-Ion/Polymer, multicell alkaline/NiMH, or other battery configurations.
  • Dual Channel Design: It features two independent channels, each capable of delivering up to 400mA of continuous output current, ensuring simultaneous power to dual supply rails with different voltage requirements.
  • High Efficiency: With its synchronous rectification and 1.2MHz fixed frequency operation, the converter achieves up to 95% efficiency, minimizing power loss and extending battery life.
  • Automatic Power Save Mode: The LTC3535EDD#TR includes an automatic power save mode that optimizes efficiency at light loads, further conserving energy when full power is not required.
  • Low Noise Operation: The device's constant frequency, current mode control minimizes output voltage ripple and ensures low noise operation, which is critical for sensitive electronic applications.
  • Compact Package: Housed in a 10-lead (3mm x 3mm) DFN package, the LTC3535EDD#TR is designed for space-constrained applications, providing a minimal footprint on the PCB.

Applications

Thanks to its dual-channel configuration and wide input voltage range, the LTC3535EDD#TR is ideal for a variety of applications, including:

  • Handheld Devices
  • Portable Medical Equipment
  • Wireless Modems
  • GPS Receivers
  • Portable Instruments
  • White LED Drivers

Quality and Reliability

Linear Technology ensures that the LTC3535EDD#TR meets the highest quality and reliability standards. The device features over-temperature protection and is rated for operation from -40°C to 125°C, accommodating a wide range of environmental conditions.

Whether you're designing a new portable device or looking to improve the power efficiency of an existing application, the LTC3535EDD#TR buck-boost converter is an excellent choice for your power management needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5553 $59.2189
31+ $3.7376 $115.8656
48+ $3.6209 $173.8032
66+ $3.5043 $231.2838
86+ $3.3876 $291.3336
115+ $3.0377 $349.3355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess