EN
  • EN
  • DE

LTC3547EDDB#TRMPBF

Part No LTC3547EDDB#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 0.3A DL SYNC 8DFN / Conv DC-DC 2.5V to 5.5V Synchronous Step Down Dual-Out 0.6V to 5.5V 0.3A/0.3A Automotive 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 300mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Win Source Part Number 783404-LTC3547EDDB#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3547
Introduction Date August 21, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3547EDDB#TRMPBF CAD Model

Description

LTC3547EDDB#TRMPBF Dual Channel, 800mA Synchronous Step-Down Regulator

The LTC3547EDDB#TRMPBF is a high-performance, dual-channel, synchronous buck regulator from Linear Technology, designed to provide efficient power management for portable and space-constrained applications. This compact and versatile power solution integrates two independent step-down regulators into a single package, offering a streamlined approach to voltage regulation in multi-rail systems.

Key Features

  • High Efficiency: With up to 95% efficiency, the LTC3547EDDB#TRMPBF minimizes power loss, thereby extending battery life in portable devices.
  • Dual Independent Outputs: Each channel can deliver up to 800mA of continuous output current, providing flexibility for powering different components within a system.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.5V to 5.5V, making it suitable for single-cell Li-Ion/Polymer or multi-cell alkaline/NiMH applications.
  • Adjustable Output Voltages: The output voltage for each channel can be independently set from 0.6V to the input voltage, allowing for customized voltage levels as per the requirements of the load.
  • High Switching Frequency: A 2.25MHz constant frequency operation reduces the size of external components, contributing to a compact overall footprint.
  • No Schottky Diode Required: The internal synchronous rectification enhances efficiency and eliminates the need for an external Schottky diode.
  • Low Dropout Operation: The LTC3547's low dropout performance ensures continued regulation even when the input voltage is close to the output voltage.

Applications

The LTC3547EDDB#TRMPBF is an ideal choice for a wide range of applications, including:

  • Portable Instruments
  • Medical Devices
  • Wireless Modems
  • PDAs and Smartphones
  • Digital Cameras
  • GPS Receivers

Package and Reliability

This regulator is housed in a low-profile (0.75mm) 10-lead DFN (3mm × 3mm) package, which is RoHS compliant and designed for surface-mount technology (SMT) assembly processes. The LTC3547EDDB#TRMPBF ensures reliable operation over a temperature range of -40°C to 85°C, making it a robust choice for demanding environments.

Overall, the LTC3547EDDB#TRMPBF from Linear Technology provides a highly efficient, dual-channel power management solution that is both space-saving and feature-rich, making it an excellent choice for designers looking to optimize their power systems in portable and space-constrained applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7142 $50.1426
8+ $13.7143 $109.7144
12+ $13.2857 $159.4284
16+ $12.8571 $205.7136
21+ $12.4286 $261.0006
27+ $11.1428 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess