EN
  • EN
  • DE

LTC3545EUD#TRPBF

Part No LTC3545EUD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.8A TRPL 16QFN / Conv DC-DC 2.25V to 5.5V Synchronous Step Down Triple-Out 0.6V to 5.5V 0.8A Automotive 16-Pin QFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 3
Minimum Input Voltage 2.25V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 800mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 303355-LTC3545EUD#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Wireless, Consumer Electronics, Portable Devices, Communications & Networking, Power Management
Family Name LTC3545
Introduction Date January 17, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3545EUD#TRPBF CAD Model

Description

The LTC3545EUD#TRPBF is a high-performance, triple-output synchronous buck regulator from Linear Technology, designed to deliver efficient power management for portable and compact electronic devices. This integrated circuit offers a compact solution for systems that require multiple low voltage outputs with high efficiency and excellent thermal performance.

Key Features

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 2.25V to 5.5V, making it suitable for single-cell Li-Ion, multi-cell alkaline or NiMH applications, as well as standard 3.3V or 5V power rails.
  • Triple High Efficiency Outputs: The device includes three synchronous step-down regulators with output voltages that are adjustable down to 0.8V, enabling it to power the latest generation of low-voltage digital ICs.
  • High Efficiency: With up to 95% efficiency, the LTC3545 reduces power losses and improves battery life in portable applications.
  • Current Mode Operation: Provides fast transient response and excellent loop stability.
  • Low Dropout Operation: 100% duty cycle capability for low dropout performance, which is essential for battery-powered systems.
  • Internal Synchronous Rectification: Offers improved efficiency by eliminating the need for an external Schottky diode.
  • Selectable Burst Mode® Operation: Offers high efficiency at light loads, further extending battery life.
  • Small Footprint: The LTC3545EUD#TRPBF comes in a compact 16-lead QFN package, ideal for space-constrained applications.

Applications

The LTC3545EUD#TRPBF is suited for a wide range of applications, including handheld devices, portable media players, GPS devices, digital cameras, and other battery-powered equipment where efficient power conversion is crucial for maximizing battery life and minimizing heat generation.

Reliability and Quality

Linear Technology ensures high standards of quality and reliability for the LTC3545EUD#TRPBF, providing robust power management solutions that engineers can trust for their critical designs. With its advanced features and proven performance, the LTC3545EUD#TRPBF stands out as a superior choice for powering today's and tomorrow's low-voltage electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9939 $55.9756
9+ $11.4822 $103.3398
14+ $11.1233 $155.7262
19+ $10.7645 $204.5255
25+ $10.4057 $260.1425
33+ $9.3293 $307.8669
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,210 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess