EN
  • EN
  • DE

LTC3548AEMSE

Part No LTC3548AEMSE
Manufacturer Linear Technology
Description Dual Synchronous 400mA/800mA, 2.25MHz Step-Down DC/DC Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208796-LTC3548AEMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3548AEMSE CAD Model

Description

LTC3548AEMSE Dual Synchronous Step-Down DC/DC Converter

The LTC3548AEMSE from Linear Technology is a high-performance, dual synchronous step-down DC/DC converter designed to deliver efficient power management for portable and compact electronic devices. This advanced converter integrates two independent channels that can supply up to 800mA of continuous output current each from a 2.5V to 5.5V input voltage range, making it an ideal choice for single Li-Ion, multi-cell alkaline, or NiMH applications.

The LTC3548AEMSE features a constant frequency, current mode architecture with a selectable frequency of either 2.25MHz or 1.5MHz, allowing the use of small, low-cost capacitors and inductors while providing a compact solution footprint. Its high switching frequency also enables fast transient response, which is critical for maintaining voltage stability in dynamic load conditions.

Each channel of the LTC3548AEMSE has independent enable pins, allowing for sequential or coincidental channel activation, giving designers flexibility in managing power-up sequences and system power states. The device also includes internal soft-start capability to limit inrush current during startup, further enhancing system stability and reliability.

Built with an array of protection features, the LTC3548AEMSE safeguards against abnormal operating conditions. It includes over-temperature protection, over-current protection, and a power good status output that indicates when the output voltage is within regulation. These features ensure a robust power solution that can withstand the demands of various applications.

The LTC3548AEMSE is available in a compact, thermally efficient 10-lead MSOP package with an exposed pad for enhanced thermal performance. Its small size and high level of integration make it an excellent choice for space-constrained applications such as handheld devices, wireless modems, and other battery-operated equipment.

With its dual-channel design, high efficiency, and comprehensive protection features, the LTC3548AEMSE from Linear Technology stands out as a versatile power management solution that can meet the requirements of a wide range of electronic devices.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,910 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess