EN
  • EN
  • DE

LTC3548EDD-1

Part No LTC3548EDD-1
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0608+
Reference case QFN-10
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 724765-LTC3548EDD-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3548EDD-1 CAD Model

Description

Linear Technology LTC3548EDD-1 Dual Synchronous Step-Down DC/DC Converter

The LTC3548EDD-1 is a high-performance, dual synchronous step-down DC/DC converter designed by Linear Technology, now part of Analog Devices. This compact and efficient power management IC is ideal for portable devices requiring multiple supply voltages. The LTC3548EDD-1 offers two independent output channels, each capable of delivering up to 600mA of continuous output current.

This versatile converter operates from an input voltage range of 2.5V to 5.5V, making it suitable for single lithium-ion/polymer, multicell alkaline/NiMH, or other standard power sources. The wide input voltage range also allows for compatibility with various applications and ensures a stable power supply even when the input source fluctuates.

The LTC3548EDD-1 features a high-efficiency design with up to 94% efficiency, which is achieved through its constant-frequency, current-mode architecture and internal low RDS(ON) switches. The high switching frequency of up to 2.25MHz allows the use of small, low-cost capacitors and inductors, reducing the overall solution footprint on the PCB.

With selectable Burst Mode® operation, the LTC3548EDD-1 ensures low quiescent current, making it an excellent choice for battery-powered applications where extending run-time is crucial. Additionally, the device includes a Power Good status output for each channel, which provides system monitoring and sequencing capabilities.

Other key features include internal compensation, a fixed frequency operation that minimizes noise sensitivity in RF and other noise-sensitive applications, and independent soft-start capabilities for each channel to limit inrush current during startup.

The LTC3548EDD-1 comes in a compact 3mm x 3mm DFN-10 package, which is suitable for space-constrained applications. Its thermal performance is optimized for high efficiency across a wide range of load currents, ensuring reliable operation in diverse environments.

Overall, the LTC3548EDD-1 is a robust and flexible solution for modern electronic devices that require efficient power management, minimal external components, and a small form factor.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess