EN
  • EN
  • DE

LTC3569EUD#PBF

Part No LTC3569EUD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ TRPL SYNC 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 3
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.425V
Maximum Output Voltage 5.5V
Output Current 600mA, 1.2A
Frequency - Switching 2.25MHz, 1MHz to 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-QFN (3x3)
Win Source Part Number 110561-LTC3569EUD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3569EUD#PBF CAD Model

Description

Product Overview: LTC3569EUD#PBF

The LTC3569EUD#PBF is a high-efficiency, quad-channel, monolithic synchronous buck regulator from Linear Technology, designed to deliver impressive performance for a wide range of applications. This compact and versatile power management IC is perfect for portable devices where space and power efficiency are critical.

Key Features

  • Multiple Outputs: The device offers four independent output voltages, which can be set via external resistors. This feature simplifies the design of systems requiring multiple power rails.
  • High Efficiency: Thanks to its synchronous operation, the LTC3569EUD#PBF can achieve up to 95% efficiency, reducing power loss and improving battery life in portable applications.
  • Wide Input Voltage Range: It operates from an input voltage range of 2.5V to 5.5V, making it suitable for single-cell Li-Ion/Polymer or multi-cell alkaline/NiMH applications.
  • Adjustable Switching Frequency: The user can set the switching frequency from 1MHz to 3MHz, allowing optimization between efficiency and external component size.
  • Low Quiescent Current: Its low quiescent current helps extend battery life in portable devices when in standby mode.
  • Burst Mode® Operation: The proprietary Burst Mode® operation ensures high efficiency at low output currents, which is essential for prolonging battery life during light-load conditions.

Applications

The LTC3569EUD#PBF is ideal for a variety of applications, including:

  • Handheld Devices
  • Portable Media Players
  • Medical Devices
  • Wireless and DSL Modems
  • GPS Receivers
  • Digital Cameras

Package and Reliability

Enclosed in a compact 16-lead QFN (3mm x 3mm) package, the LTC3569EUD#PBF is designed for space-constrained applications. The device is RoHS compliant and has been tested to meet high-reliability standards, ensuring stable performance across various conditions.

Conclusion

With its multiple outputs, high efficiency, and a wide range of input voltages, the LTC3569EUD#PBF from Linear Technology stands out as a versatile power solution for designers looking to optimize their power management systems in portable electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess