EN
  • EN
  • DE

TLE2021ACP

Part No TLE2021ACP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features General Purpose Amplifier 1 Circuit - 8-PDIP
Manufacturer Texas Instruments
Series Excalibur™
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name TLE2021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -TLE2021ACPE4, TLE2021ACPE4-ND, -296-10354-5, 296-10354-5, -296-10354-5-ND, TLE2021ACPG4, TLE2021ACPE4, -TLE2021ACPE4-NDR, TLE2021ACPG4-ND, -TLE2021ACP-NDR
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936716-TLE2021ACP
Ultra Librarian 3D Model Ultra Librarian TLE2021ACP CAD Model

Description

The TLE2021ACP is a precision operational amplifier from Texas Instruments, renowned for its high performance and reliability. This op-amp is designed to meet the demanding requirements of a wide range of industrial, automotive, and consumer applications.

Key Features

  • High Precision: The TLE2021ACP offers excellent accuracy and stability, making it ideal for precision analog applications.
  • Low Offset Voltage: It features a low input offset voltage, which minimizes error and improves overall system performance.
  • Wide Supply Range: This operational amplifier operates over a wide supply range, accommodating various application needs and simplifying power supply design.
  • Robust Output Drive: With its strong output drive capability, the TLE2021ACP can handle high load demands without compromising performance.
  • Protection Features: The device includes built-in protection features such as short-circuit and overload protection, enhancing its durability and reliability.

Applications

The versatility of the TLE2021ACP makes it suitable for a variety of applications, including:

  • Test equipment
  • Data acquisition systems
  • Analog filters
  • Automotive electronics
  • Power supply control

Product Specifications

Parameter Value
Input Offset Voltage Typically 0.5 mV
Supply Voltage Range 4.5 V to 36 V
Output Drive Capability ±10 mA
Package Type 8-Pin PDIP

The TLE2021ACP from Texas Instruments is a robust and precise operational amplifier that offers a blend of performance, versatility, and reliability for your circuit designs. Its features and specifications make it a superior choice for engineers looking to optimize their analog systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess