EN
  • EN
  • DE

LTC3586EUFE-1#PBF

Part No LTC3586EUFE-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGER USB 38-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Handheld/Mobile Devices
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 38-QFN (4x6)
Win Source Part Number 144271-LTC3586EUFE-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3586EUFE-1#PBF CAD Model

Description

LTC3586EUFE-1#PBF - Power Management IC from Linear Technology

The LTC3586EUFE-1#PBF is a versatile and efficient power management integrated circuit (PMIC) designed by Linear Technology, now part of Analog Devices. This robust IC is engineered to address the complex power demands of portable electronic devices. It integrates multiple functionalities, including a high-efficiency, switch-mode power supply, PowerPath™ management, and an array of other features that make it a comprehensive solution for power management requirements.

Key Features of the LTC3586EUFE-1#PBF:

  • Integrated PowerPath Control: This feature allows for seamless transition between multiple power sources such as USB, wall adapter, or a battery while prioritizing system load demands.
  • Battery Charging Capabilities: The LTC3586EUFE-1#PBF includes a high-efficiency battery charger with programmable float voltage, ensuring safe and effective charging of single-cell Li-Ion or Li-Polymer batteries.
  • Multiple Regulated Outputs: It boasts four high-efficiency synchronous buck regulators, providing stable and adjustable output voltages to power various system components.
  • Low Quiescent Current: Designed for battery-powered applications, this PMIC maintains low quiescent current to prolong battery life during standby and light-load operations.
  • Autonomous Power Source Selection: The device can automatically select the most efficient power source without the need for external control, optimizing power usage and extending battery life.
  • Overvoltage Protection: The PMIC includes overvoltage protection circuits to safeguard the device and the system it powers from voltage spikes and surges.
  • Thermally Efficient Package: Enclosed in a 4mm x 5mm QFN package, the LTC3586EUFE-1#PBF offers excellent thermal performance, making it suitable for space-constrained applications.

Applications:

The LTC3586EUFE-1#PBF is ideally suited for a wide range of portable devices such as smartphones, tablets, medical devices, and other handheld electronics that require efficient power management. Its integrated approach reduces the need for multiple discrete components, saving board space and simplifying the design process for engineers.

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC3586EUFE-1#PBF is no exception. It is designed to meet rigorous industry standards, ensuring reliable performance across various temperatures and operating conditions. This PMIC is a reliable choice for designers looking to enhance the power efficiency and battery life of their portable devices.

You May Also Be Interested in

Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess