EN
  • EN
  • DE

LTC3600EDD#PBF

Part No LTC3600EDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 15V, 1.5A Synchronous Rail-to-Rail Single Resistor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 15V
Output Voltage 0V
Output Voltage MAX 14.5V
Output Current 1.5A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (3x3)
Win Source Part Number 1208810-LTC3600EDD#PBF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3600
Introduction Date December 12, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC3600EDD#PBF CAD Model

Description

LTC3600EDD#PBF - High Efficiency, 1.5A, 15V Monolithic Synchronous Step-Down DC/DC Converter

The LTC3600EDD#PBF from Linear Technology is a high-performance, monolithic synchronous buck regulator that delivers up to 1.5A of continuous output current. It operates over a wide input voltage range of 4V to 15V, making it versatile for a variety of applications, including automotive, industrial, and portable systems.

This efficient DC/DC converter integrates top and bottom power MOSFET switches into a small package, and its high switching frequency of up to 2.25MHz allows the use of tiny, low-cost capacitors and inductors, reducing the overall footprint of the power supply. The LTC3600EDD#PBF features a high efficiency of up to 96%, which helps to minimize heat generation and improve system performance.

With its internal compensation, the LTC3600EDD#PBF simplifies design and reduces external component count, thereby accelerating product development. The device provides excellent load and line regulation, and its low dropout operation maintains efficiency even at low input voltages. The selectable Burst Mode® operation enables high efficiency at low output currents, making it suitable for battery-powered applications where extending run time is critical.

The LTC3600EDD#PBF also offers a range of protective features, including overtemperature protection, overcurrent protection, and a power good flag to ensure reliable operation under adverse conditions. Its thermally enhanced DFN package ensures efficient heat dissipation, contributing to the product's reliability and longevity.

Key features of the LTC3600EDD#PBF include:

  • Wide input voltage range: 4V to 15V
  • Up to 1.5A of continuous output current
  • High efficiency: Up to 96%
  • High switching frequency: Up to 2.25MHz
  • Low dropout operation
  • Selectable Burst Mode® operation
  • Internal compensation
  • Overtemperature and overcurrent protection
  • Thermally enhanced DFN package
  • Power good flag

With its robust feature set and compact design, the LTC3600EDD#PBF is an excellent choice for designers looking for a high-efficiency, easy-to-use step-down converter for their power supply needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess