EN
  • EN
  • DE

LTC3604EMSE#PBF

Part No LTC3604EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.5A SYNC 16MSOP / Conv DC-DC 3.6V to 15V Synchronous Step Down Single-Out 0.6V to 14.55V 2.5A 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 15V
Output Voltage 0.6V
Output Voltage MAX 14.52V
Output Current 2.5A
Frequency - Switching 2MHz ~ 4MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 783472-LTC3604EMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3604
Introduction Date January 21, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3604EMSE#PBF CAD Model

Description

Product Overview: LTC3604EMSE#PBF

The LTC3604EMSE#PBF is a high-efficiency, synchronous monolithic step-down regulator from Linear Technology, designed to deliver a continuous output current up to 2.5A. This compact and versatile power management integrated circuit (IC) is ideal for a wide range of applications, including portable devices, industrial equipment, and distributed power systems.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 4V to 15V, making it suitable for applications powered by a variety of sources, from single-cell Li-Ion batteries to intermediate bus voltages.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to VIN, providing flexibility to power a broad range of devices and circuits.
  • High Efficiency: With its synchronous operation, the LTC3604EMSE#PBF minimizes power losses by using internal top and bottom N-channel MOSFET switches, which drastically reduces the need for external Schottky diodes.
  • Stable with Low ESR Ceramic Capacitors: The regulator is stable with ceramic output capacitors, which are small in size and have low equivalent series resistance (ESR), providing excellent transient response and minimizing output voltage ripple.
  • Programmable Frequency: The switching frequency is programmable from 300kHz to 4MHz, allowing designers to optimize the size of the external components and the performance of the regulator.
  • Robust Protection Features: It includes overvoltage protection, overcurrent protection, and thermal shutdown to safeguard the IC and the system under extreme conditions.

Package and Reliability

The LTC3604EMSE#PBF comes in a compact 16-lead MSOP package with an exposed pad for enhanced thermal performance. The device is rated for operation from -40°C to 125°C, ensuring reliable performance across a wide temperature range. Its robust design and built-in protection features make it a highly reliable choice for demanding applications.

Applications

Due to its versatile features and high performance, the LTC3604EMSE#PBF is an excellent choice for powering FPGAs, DSPs, microprocessors, and general-purpose point-of-load (POL) regulation. Its ability to deliver a high current output with high efficiency and a small footprint makes it particularly well-suited for space-constrained applications.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4473 $58.3419
7+ $15.9567 $111.6969
10+ $15.4581 $154.5810
14+ $14.9594 $209.4316
18+ $14.4608 $260.2944
24+ $12.9649 $311.1576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess