The TDA3663AT is a monolithic integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is a low-drop voltage regulator that offers a simple and efficient solution for various applications requiring a stable power supply.
Key Features
- Low Drop Voltage: The TDA3663AT is designed to operate with a very low voltage drop, making it ideal for systems where power efficiency is crucial.
- Output Voltage: It provides a stable output voltage, which can be critical for maintaining the performance of sensitive electronic circuits.
- Current Capability: This device is capable of supplying a significant amount of current, suitable for a wide range of applications.
- Protection Features: The TDA3663AT includes various protection features such as short-circuit protection, thermal shutdown, and overvoltage protection, ensuring the longevity and reliability of both the regulator and the overall system.
- Package: Available in a compact package, it is designed to fit into space-constrained applications while providing robust performance.
Applications
The TDA3663AT is versatile and can be used in multiple applications, including but not limited to:
- Automotive electronics
- Power management systems
- Consumer electronics
- Telecommunication devices
- Computer peripherals
Technical Specifications
Parameter
Value
Input Voltage (max)
45 V
Output Voltage
Fixed
Output Current
Up to 100 mA
Dropout Voltage
Typically 0.5 V at 50 mA
Package
SOT-223
The TDA3663AT from NXP is a robust and reliable choice for designers looking for a low-drop voltage regulator. Its combination of efficiency, protection features, and compact form factor make it an excellent choice for a multitude of electronic applications.