EN
  • EN
  • DE

LT3757AEMSE#PBF

Part No LT3757AEMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP / DC/DC Cntrlr Single-OUT Flyback 1000kHz Automotive 10-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive and Negative
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 2.9 V ~ 40 V
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 781268-LT3757AEMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3757
Introduction Date May 06, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3757AEMSE#PBF CAD Model

Description

Product Overview: LT3757AEMSE#PBF

The LT3757AEMSE#PBF is a high-performance DC/DC converter designed and manufactured by Linear Technology, an industry leader in analog integrated circuits. This robust converter is engineered to drive high power LEDs, charge batteries, and power supercapacitors, making it an ideal choice for a wide range of applications including automotive, industrial, and portable devices.

Key Features

  • Wide Input Voltage Range: The LT3757AEMSE#PBF operates with an input voltage range from 4.5V to 40V, making it versatile for various power supply configurations.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 100kHz to 1MHz, allowing flexibility in the design to optimize efficiency and component size.
  • Integrated Boost and SEPIC Topology: The device supports boost, SEPIC, and flyback topologies, providing a range of options for different circuit designs.
  • High-Efficiency Operation: With its high efficiency, the LT3757AEMSE#PBF ensures minimal heat generation and reliable performance in even the most demanding environments.
  • Robust Protection Features: It includes under-voltage lockout, thermal shutdown, and frequency foldback to protect against over-current conditions.
  • Compact MSOP-16 Package: The component is offered in a compact MSOP-16 package, suitable for space-constrained applications.

Applications

The LT3757AEMSE#PBF is designed for use in a variety of applications, including:

  • High Power LED Lighting
  • Automotive and Avionic Lighting
  • Industrial Power Supplies
  • Battery Charging Systems
  • Portable Power Devices

Quality and Reliability

Linear Technology is committed to delivering high-quality products. The LT3757AEMSE#PBF is built to meet rigorous industry standards, ensuring long-term reliability and performance in critical applications. Its robust design and comprehensive protection features make it a trusted choice for engineers and designers looking to create efficient, durable power solutions.

Ordering Information

The LT3757AEMSE#PBF is available for order with the part number LT3757AEMSE#PBF. For detailed specifications, application notes, and additional resources, please visit Linear Technology's official website or contact their sales and support team.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5556 $52.8892
17+ $6.1995 $105.3915
25+ $6.0058 $150.1450
35+ $5.8120 $203.4200
45+ $5.6183 $252.8235
60+ $5.0371 $302.2260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,020 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess