EN
  • EN
  • DE

LTC3611IWP#PBF

Part No LTC3611IWP#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 10A 64QFN / Conv DC-DC 4.5V to 32V Synchronous Step Down Single-Out 0.6V to 32V 10A 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 32V
Output Voltage 0.6V
Output Voltage MAX 32V
Output Current 10A
Frequency - Switching 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 64-PowerVFQFN
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 783491-LTC3611IWP#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3611
Introduction Date February 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3611IWP#PBF CAD Model

Description

LTC3611IWP#PBF High Efficiency, Monolithic Synchronous Step-Down DC/DC Converter

The LTC3611IWP#PBF is a high-performance, monolithic synchronous step-down DC/DC converter manufactured by Linear Technology, now part of Analog Devices. This component is designed to deliver high efficiency, excellent thermal performance, and a compact footprint, making it an ideal choice for a wide range of power supply applications.

Featuring a wide input voltage range of 4.5V to 24V, the LTC3611IWP#PBF is versatile enough to handle various input sources, including standard 5V, 12V, and even intermediate bus voltages. This flexibility makes it suitable for diverse applications such as telecommunications, networking, industrial, and automotive systems.

The LTC3611IWP#PBF utilizes a constant frequency, current mode architecture, which provides fast transient response and excellent loop stability. It is capable of delivering up to 12A of continuous output current at voltages as low as 0.6V, allowing it to power the latest low voltage, high current processors and FPGAs. The high switching frequency of up to 4MHz enables the use of small surface mount inductors and capacitors, reducing the overall solution size and making it a great choice for space-constrained applications.

With its integrated high-side and low-side N-channel MOSFETs, the LTC3611IWP#PBF achieves efficiencies up to 95%, reducing power loss and improving system reliability. The device also offers selectable Burst Mode® operation, which enhances efficiency at light loads by reducing quiescent current.

For added flexibility, the LTC3611IWP#PBF features programmable soft-start, a power good voltage monitor, external synchronization capability, and output voltage tracking. This level of control allows for a tailored startup sequence and integration with other power management components in complex systems.

Designed to operate in harsh environments, the LTC3611IWP#PBF is specified for the industrial temperature range of -40°C to 125°C. The device is housed in a thermally enhanced 64-pin QFN package, which provides excellent heat dissipation and space-saving benefits.

In summary, the LTC3611IWP#PBF from Linear Technology is a powerful, efficient, and versatile step-down converter that meets the demands of modern electronic systems with its high current capability, compact design, and robust performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.3580 $90.7160
4+ $37.2176 $148.8704
5+ $36.0545 $180.2725
7+ $34.8914 $244.2398
9+ $33.7283 $303.5547
12+ $30.2391 $362.8692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess