EN
  • EN
  • DE

LTC3612IFE#PBF

Part No LTC3612IFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC 20TSSOP / Conv DC-DC 2.25V to 5.5V Synchronous Step Down Single-Out 0.6V 3A Automotive 20-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.25V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 3A
Frequency - Switching 300kHz ~ 4MHz
Synchronous Rectifier Yes
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 783494-LTC3612IFE#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3612
Introduction Date July 27, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3612IFE#PBF CAD Model

Description

Introducing the LTC3612IFE#PBF from Linear Technology

The LTC3612IFE#PBF is a high-efficiency, synchronous buck regulator from Linear Technology, a renowned name in the world of power management solutions. This advanced regulator is designed to deliver up to 4A of continuous output current with a wide input voltage range of 4.5V to 24V, making it an extremely versatile component for a broad range of applications.

Key Features

  • High Efficiency: The LTC3612IFE#PBF utilizes a synchronous rectification architecture, which significantly reduces power losses and enhances efficiency, especially in low output voltage applications.
  • Wide Input Voltage Range: With an operating range of 4.5V to 24V, this regulator can accommodate various supply voltages, making it suitable for diverse applications, from automotive to industrial systems.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.6V, allowing for precise regulation based on the needs of the load.
  • Robust Thermal Performance: The LTC3612IFE#PBF comes in a thermally enhanced TSSOP-20 package, ensuring reliable performance even in environments with limited airflow or higher ambient temperatures.
  • Programmable Frequency: With a programmable frequency range from 300kHz to 4MHz, designers can optimize the regulator for efficiency or component size.
  • Additional Features: It includes a range of features such as overvoltage protection, undervoltage lockout, a power good signal, and soft-start capability to ensure a smooth power-up sequence.

Applications

The LTC3612IFE#PBF is ideal for a wide array of applications, including:

  • Point-of-Load Regulation
  • Distributed Power Systems
  • Networking and Telecommunications Equipment
  • Industrial and Automotive Electronics
  • Portable Devices

With its high efficiency, flexible voltage options, and compact footprint, the LTC3612IFE#PBF buck regulator is a top choice for designers looking to optimize power consumption and space in their next project. Whether you're developing a high-performance server, an automotive power system, or a portable device, the LTC3612IFE#PBF will help you achieve a reliable and efficient power solution.

Linear Technology's commitment to quality and performance is evident in the LTC3612IFE#PBF, making it a smart choice for your power regulation needs.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess