EN
  • EN
  • DE

LTC3616IUDD#PBF

Part No LTC3616IUDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 6A SYNC 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.25V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 6A
Frequency - Switching 300kHz ~ 4MHz
Synchronous Rectifier Yes
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (3x5)
Win Source Part Number 783503-LTC3616IUDD#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3616IUDD#PBF CAD Model

Description

Product Overview: LTC3616IUDD#PBF from Linear Technology

The LTC3616IUDD#PBF is a high-performance, synchronous buck regulator from Linear Technology, a brand of Analog Devices. This power management integrated circuit (PMIC) is designed to deliver high efficiency and tight regulation for point-of-load applications. It operates over a wide input voltage range and is capable of supplying up to 6A of continuous output current.

Key Features:

  • High Efficiency: The LTC3616IUDD#PBF utilizes a synchronous step-down regulator topology, which allows for efficiencies as high as 95%. This can significantly reduce power loss and improve system performance.
  • Wide Input Voltage Range: This regulator can operate from an input voltage range of 2.25V to 5.5V, making it suitable for a variety of power sources, including single-cell Li-Ion batteries and 3.3V or 5V intermediate bus systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5V, which means it can power a wide range of digital ICs, including low voltage DSPs and microcontrollers.
  • Compact Package: Housed in a 3mm x 3mm QFN package, the LTC3616IUDD#PBF is designed for space-constrained applications.
  • Integrated Features: It includes internal top and bottom high efficiency power switches, a bootstrap diode, and the necessary oscillator, control and logic circuitry.

Applications:

The LTC3616IUDD#PBF is ideal for a variety of applications that require high efficiency, compact size, and precise voltage regulation. These include:

  • Handheld devices
  • Portable medical equipment
  • Point-of-load conversions
  • Networking and telecommunication systems
  • Industrial and automotive electronics

Quality and Reliability:

Linear Technology is known for its commitment to quality and reliability, and the LTC3616IUDD#PBF is no exception. It is designed to meet the rigorous demands of modern electronic systems, ensuring long-term performance and stability.

Summary:

The LTC3616IUDD#PBF from Linear Technology is a versatile and efficient solution for power management in a wide array of electronic systems. Its combination of high efficiency, wide input voltage range, and a compact footprint make it an excellent choice for designers looking to optimize their power architecture.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8845 $53.6535
7+ $14.6745 $102.7215
11+ $14.2159 $156.3749
15+ $13.7573 $206.3595
19+ $13.2988 $252.6772
26+ $11.9230 $309.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,630 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess