EN
  • EN
  • DE

LTC3621EDCB-2#TRMPBF

Part No LTC3621EDCB-2#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LTC3621 - 17V, 1A Synchronous Step-Down Regulator with 3.5μA Quiescent Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Efficiency 95 %
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Output Voltage 17 V
Min Operating Temperature -40 °C
Min Output Voltage 600 mV
Number of Outputs 1
Number of Pins 6
Output Configuration Positive
Output Current 1 A
Output Type Adjustable
Output Voltage 17 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Switching Frequency 2.25 MHz
Synchronous Rectifier Yes
Win Source Part Number 987619-LTC3621EDCB-2#TRMPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3621EDCB-2#TRMPBF CAD Model

Description

The LTC3621EDCB-2#TRMPBF is a high-performance, synchronous step-down regulator from Linear Technology. This compact and efficient power management IC is designed to deliver continuous output currents up to 1A with a wide input voltage range of 2.7V to 17V, making it an ideal solution for a variety of applications including portable devices, industrial equipment, and automotive systems.

Key Features:

  • High Efficiency: Its synchronous rectification design ensures high efficiency, which can reach up to 95%, reducing power loss and improving battery life in portable applications.
  • Wide Input Voltage Range: The LTC3621EDCB-2#TRMPBF operates over a 2.7V to 17V input voltage range, accommodating a variety of power sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to the input voltage, providing flexibility for different voltage requirements.
  • Compact Package: The device comes in a low-profile (0.75mm) 6-lead DFN package with a 2mm x 3mm footprint, suitable for space-constrained applications.
  • Thermal Protection: It includes over-temperature protection, safeguarding the device from damage due to excessive heat.
  • Current Mode Operation: This feature provides fast transient response and excellent loop stability.

Applications:

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Power Supplies
  • Distributed Supply Regulation

With its robust feature set, the LTC3621EDCB-2#TRMPBF is a versatile power solution that meets the stringent requirements of modern electronic devices. Its ability to maintain high efficiency across a wide range of operating conditions makes it an excellent choice for designers looking to optimize power consumption and extend battery life in their products.

Ordering Information:

The LTC3621EDCB-2#TRMPBF is available in a tape and reel package, facilitating easy integration into automated manufacturing processes. It is RoHS compliant and designed for commercial and industrial temperature ranges, ensuring reliability and performance in diverse environments.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5206 $55.2060
23+ $4.5297 $104.1831
35+ $4.3882 $153.5870
48+ $4.2466 $203.8368
61+ $4.1051 $250.4111
82+ $3.6804 $301.7928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess