EN
  • EN
  • DE

LTC3632EDD#TRPBF

Part No LTC3632EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK INV ADJ 20MA 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 50V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 50V
Output Current 20mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 132715-LTC3632EDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3632EDD#TRPBF CAD Model

Description

LTC3632EDD#TRPBF High Efficiency, Low Noise Step-Down Converter

The LTC3632EDD#TRPBF is a highly efficient, low noise, dual-channel monolithic synchronous step-down DC/DC converter designed and manufactured by Linear Technology. This compact and versatile power management integrated circuit is capable of delivering up to 500mA of continuous output current per channel at voltages as low as 0.8V, from an input voltage range of 4V to 15V. The device is housed in a small 10-lead (3mm x 3mm) DFN package, which is ideal for space-constrained applications.

Featuring a high efficiency design, the LTC3632EDD#TRPBF utilizes low resistance internal switches, which ensure efficiency up to 95%. This not only conserves power but also reduces the thermal footprint of the device, making it suitable for temperature-sensitive applications. The converter operates at a fixed frequency of 2.25MHz, allowing the use of small surface mount inductors and capacitors, thereby reducing noise and minimizing the overall solution footprint.

The LTC3632EDD#TRPBF incorporates Burst Mode® operation, which significantly improves efficiency at light loads and extends battery life in portable devices. This mode of operation can be disabled if a low noise operation is preferred, making this product highly adaptable to the needs of various applications, including noise-sensitive signal processing equipment.

Additional features of the LTC3632EDD#TRPBF include a low dropout operation, which allows the output voltage to remain regulated even when the input voltage is very close to the output voltage, further enhancing the converter's performance. The device also offers independent soft-start capabilities for each channel, internal compensation, over-temperature protection, and a power good status output for each channel, which provides a reliable indication of the output voltage status.

With its robust feature set and high degree of efficiency, the LTC3632EDD#TRPBF is an excellent choice for a wide array of applications, such as handheld devices, wireless modems, medical equipment, and industrial systems, where power efficiency and minimal noise are critical.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3351 $53.3404
10+ $10.9417 $109.4170
15+ $10.5997 $158.9955
20+ $10.2578 $205.1560
26+ $9.9159 $257.8134
34+ $8.8901 $302.2634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 492 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess