EN
  • EN
  • DE

LTC3632IMS8E#PBF

Part No LTC3632IMS8E#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK INV ADJ 20MA 8MSOP / Conv DC-DC 4.5V to 50V Synchronous Step Down Single-Out 0.8V to 50V 0.02A Automotive 8-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 50V
Output Voltage 0.8V
Output Voltage MAX 50V
Output Current 20mA
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 783536-LTC3632IMS8E#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3632IMS8E#PBF
Introduction Date May 06, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3632IMS8E#PBF CAD Model

Description

Product Overview: LTC3632IMS8E#PBF

The LTC3632IMS8E#PBF is a high-efficiency, low quiescent current (I<sub>Q), dual-channel monolithic synchronous buck regulator from Linear Technology. Designed to cater to a wide range of power supply requirements, this device is capable of delivering up to 500mA of continuous output current from each channel. It operates from an input voltage range of 3.6V to 20V, making it suitable for applications powered from single-cell Li-Ion batteries, as well as 12V intermediate bus systems.

One of the key features of the LTC3632IMS8E#PBF is its low dropout operation, which allows for the output voltage to be set close to the input voltage, thus maximizing efficiency and battery life in portable applications. Furthermore, the regulator has a low quiescent current of only 12μA per channel with the output in full regulation, which is ideal for always-on and standby applications where power conservation is critical.

The device employs internal switches with an R<sub>DS(ON) of only 0.6Ω, which contributes to its high efficiency. It also includes a Burst Mode® operation that enhances efficiency at light loads and can be disabled if a constant-frequency operation is preferred. Additionally, the LTC3632IMS8E#PBF features an anti-ringing control that minimizes EMI concerns by damping the inductor in discontinuous mode operation.

For protection, the LTC3632IMS8E#PBF is equipped with over-temperature protection and over-current protection, ensuring safe operation under abnormal conditions. The device is available in a thermally efficient 10-lead MSOP package, which is ideal for compact designs.

With its wide input voltage range, low quiescent current, and dual-channel capability, the LTC3632IMS8E#PBF is an excellent choice for portable medical devices, personal electronics, and industrial control systems that require efficient power management solutions. Its robust feature set and compact form factor make it a versatile and reliable component for a diverse array of applications.

Whether you are designing a new power system or looking to improve the efficiency of an existing one, the LTC3632IMS8E#PBF from Linear Technology offers a blend of performance, efficiency, and reliability that engineers and designers can trust.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8606 $59.5818
7+ $16.2959 $114.0713
10+ $15.7867 $157.8670
14+ $15.2774 $213.8836
17+ $14.7682 $251.0594
23+ $13.2404 $304.5292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,252 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess