EN
  • EN
  • DE

LTC3711EGN

Part No LTC3711EGN
Manufacturer Linear Technology
Description 5-Bit Adjustable, Wide Operating Range, No RSENSE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208844-LTC3711EGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3711EGN CAD Model

Description

LTC3711EGN High-Efficiency Synchronous Step-Down Switching Regulator

The LTC3711EGN is a high-performance synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices, to deliver efficiency, precision, and durability for a wide range of applications. This advanced power management IC is ideal for systems that require a compact, high-efficiency power solution capable of delivering a substantial output current with excellent load and line regulation.

Encased in a space-saving 24-pin SSOP package, the LTC3711EGN operates over an input voltage range of 4V to 36V, making it versatile for both battery-powered and high-voltage supply applications. It is capable of providing an adjustable output voltage from 0.8V to VIN, ensuring compatibility with a variety of low-voltage digital ICs and microprocessors.

One of the key features of this regulator is its powerful 1.5 Ohm onboard N-channel MOSFET switches, which allow for high current outputs up to 7A with efficiencies as high as 95%. This makes the LTC3711EGN an excellent choice for power-hungry applications where efficiency is critical to performance and battery life.

The LTC3711EGN also boasts a programmable switching frequency from 100kHz to 500kHz, which can be synchronized to an external clock, providing design flexibility and optimization of component sizes. The device includes a phase-locked loop (PLL) for synchronization and noise reduction in noise-sensitive applications.

Additional features of the LTC3711EGN include a foldback current limit for enhanced protection under short-circuit conditions, a power good output voltage monitor, and soft-start capability to reduce inrush current during startup. It also offers overvoltage protection and thermal shutdown for added reliability and safety.

Overall, the LTC3711EGN from Linear Technology is a robust and efficient solution for designers seeking a high-performance step-down regulator that can handle demanding power requirements without sacrificing board space or efficiency. Whether used in telecommunications, portable devices, or industrial systems, the LTC3711EGN delivers the performance needed to power the next generation of electronic innovations.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.8205 $83.4615
6+ $22.8274 $136.9644
8+ $22.1136 $176.9088
11+ $21.4010 $235.4110
14+ $20.6872 $289.6208
19+ $18.5470 $352.3930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess