EN
  • EN
  • DE

LTC3721EGN-1#PBF

Part No LTC3721EGN-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR PUSH-PULL 16SSOP / Current Mode PWM Controller 1.5A 1000kHz 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Push-Pull
Number of Outputs 2
Output Phases 2
Supply Voltage Up to 10V
Frequency - Switching Up to 1MHz
Duty Cycle (Maximum) 50%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 783580-LTC3721EGN-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3721-1
Introduction Date May 07, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3721EGN-1#PBF CAD Model

Description

The LTC3721EGN-1#PBF is a specialized push-pull PWM controller designed by Linear Technology, now part of Analog Devices, to facilitate the creation of high-efficiency power converters. This device is particularly suited for applications that require isolated power supplies, such as telecommunications, industrial systems, and data communications equipment.

Key Features

  • Wide Input Voltage Range: The LTC3721EGN-1#PBF operates over a broad input voltage range, making it versatile for various power supply designs.
  • Integrated Transformer Driver: With an integrated push-pull driver, this controller can directly drive the transformer's primary side, simplifying the design and reducing external component count.
  • Adjustable Operating Frequency: The operating frequency is programmable, allowing designers to tailor the device to specific application requirements, which can range from 100kHz to 1MHz.
  • Powerful Drive Capability: The controller offers strong drive capability, ensuring reliable operation of the connected transformer even under demanding conditions.
  • Low Operating Current: Its quiescent current is low, which enhances the overall efficiency of the power supply.
  • Protection Features: Includes under-voltage lockout, over-temperature protection, and soft-start capability, which contribute to the safe operation of the power supply.

Package and Temperature Range

The LTC3721EGN-1#PBF comes in a 16-lead SSOP package, which is compact and suitable for space-constrained applications. It is designed to operate over an industrial temperature range, ensuring reliability and performance in a variety of environmental conditions.

Applications

This PWM controller is ideal for use in:

  • Isolated DC/DC converters
  • Telecommunications infrastructure
  • Industrial control systems
  • Medical equipment power supplies
  • Datacom applications

With its robust feature set and performance capabilities, the LTC3721EGN-1#PBF is an excellent choice for designers looking to implement efficient and reliable isolated power supplies in their electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Lowest to $4.0465
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.1531 $84.4593
5+ $23.1000 $115.5000
8+ $22.3781 $179.0248
11+ $21.6563 $238.2193
14+ $20.9344 $293.0816
19+ $18.7688 $356.6072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess