EN
  • EN
  • DE

LTC3727AEG-1

Part No LTC3727AEG-1
Manufacturer Linear Technology
Description High Efficiency, 2-Phase Synchronous Step-Down Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208855-LTC3727AEG-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3727AEG-1 CAD Model

Description

LTC3727AEG-1 High Performance Dual Step-Down Switching Regulator Controller

The LTC3727AEG-1 is a versatile and high-performance dual step-down switching regulator controller designed and manufactured by Linear Technology. It is engineered to drive all N-channel synchronous power MOSFET stages, which makes it a perfect fit for a wide range of power conversion applications. The LTC3727AEG-1 is tailored to address the needs of modern electronics that require efficient power management solutions.

This advanced controller operates over a wide input voltage range from 4V to 36V, making it suitable for systems that are subjected to large variations in supply voltage. The LTC3727AEG-1 is capable of producing two independent output voltages ranging from 0.8V to as high as 5V, with a remarkable output accuracy of ±1%. This precision is essential for powering sensitive electronic components that demand stable voltage levels.

The LTC3727AEG-1 features a powerful 1.1Ω onboard gate driver, which enhances its ability to handle high current applications with ease. It utilizes a constant frequency, current mode architecture that provides excellent line and load transient response. Additionally, the device offers selectable operating frequency from 250kHz to 750kHz or it can be synchronized to an external clock, giving designers the flexibility to optimize the size of external components and avoid critical noise-sensitive frequency bands.

One of the key attributes of the LTC3727AEG-1 is its phase-lockable fixed frequency operation which ensures low noise and predictable performance, a feature highly appreciated in noise-sensitive applications such as RF or precision analog systems. Moreover, the device includes features such as power good voltage monitors, soft-start capability, and foldback current limiting, enhancing the protection and reliability of the end system.

For thermal management, the LTC3727AEG-1 is available in a thermally efficient 28-lead SSOP package. This package, combined with a low quiescent current and Burst Mode operation at light loads, ensures that the device operates coolly and efficiently, making it an excellent choice for high-performance power conversion in compact and thermally constrained environments.

In summary, the LTC3727AEG-1 from Linear Technology is a high-quality, dual output, synchronous step-down regulator controller that provides robust features for complex power management challenges, ensuring efficient operation and reliable performance in a wide array of applications.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1493 $56.5972
8+ $13.2538 $106.0304
12+ $12.8060 $153.6720
17+ $11.9105 $202.4785
22+ $11.4627 $252.1794
28+ $11.0150 $308.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,304 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess