EN
  • EN
  • DE

LTC3727AIG-1#PBF

Part No LTC3727AIG-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP / DC/DC Cntrlr Single-OUT Step Down 430kHz Automotive 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4 V ~ 30 V
Frequency - Switching 255kHz ~ 530kHz
Duty Cycle (Maximum) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 783585-LTC3727AIG-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3727A-1
Introduction Date December 27, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3727AIG-1#PBF CAD Model

Description

LTC3727AIG-1#PBF - High Performance Dual Step-Down Switching Regulator Controller

The LTC3727AIG-1#PBF is a dual synchronous step-down switching regulator controller designed by Linear Technology, now part of Analog Devices, to deliver high efficiency, excellent thermal performance, and a compact solution for complex power supply requirements. This product is tailored for a wide range of applications, including telecommunications, networking equipment, and industrial systems where efficient power conversion is critical.

Featuring a wide input voltage range from 4V to 36V, the LTC3727AIG-1#PBF is capable of regulating outputs as low as 0.8V, ensuring compatibility with modern low voltage requirements. Its constant-frequency current mode architecture allows for a selectable frequency from 250kHz to 750kHz or it can be synchronized to an external clock, giving designers flexibility to optimize for efficiency or component size.

The LTC3727AIG-1#PBF boasts integrated features such as phase-lockable frequency (75kHz to 850kHz), selectable Burst Mode operation for high efficiency at low output currents, and a tracking function for controlled startup sequences. Its powerful 1.5 Ohm on-board gate drivers minimize switching losses and improve output voltage regulation, making it suitable for driving high power MOSFETs with fast switching speeds.

Protection features are comprehensive, including overvoltage protection, overcurrent protection, and a soft-start capability to prevent inrush current during startup. These features enhance the reliability and longevity of the end application. Additionally, the device's current sense threshold is programmable, which allows for a customizable overcurrent protection setpoint, further improving design flexibility.

The LTC3727AIG-1#PBF comes in a robust 28-lead SSOP package, which is lead-free and RoHS compliant, reflecting Linear Technology's commitment to environmental sustainability. Its operating temperature range from -40°C to 85°C ensures stable performance across a broad range of environmental conditions.

In summary, the LTC3727AIG-1#PBF is a versatile, high-performance solution for dual output or two-phase applications, combining precision, efficiency, and reliability in a single package. It is an ideal choice for engineers looking to optimize their power supply designs for performance and space constraints.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Lowest to $4.0465

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.3760 $70.3760
2+ $57.7444 $115.4888
3+ $55.9399 $167.8197
4+ $54.1354 $216.5416
5+ $52.3309 $261.6545
7+ $46.9173 $328.4211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess