EN
  • EN
  • DE

LTC3728EG/TR

Part No LTC3728EG/TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 3.5 V to 30 V
Frequency - Switching 260kHz to 550kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 206748-LTC3728EG/TR
Ultra Librarian 3D Model Ultra Librarian LTC3728EG/TR CAD Model

Description

LTC3728EG/TR Dual High Performance Step-Down Switching Regulator Controller

The LTC3728EG/TR from Linear Technology is a versatile and high-efficiency dual step-down DC/DC switching regulator controller that is designed to drive all N-channel power MOSFET stages. Its advanced design and robust feature set make it ideal for a wide range of power supply applications, including telecommunications, networking equipment, and industrial systems.

Key Features:

  • Wide Input Voltage Range: The LTC3728EG/TR operates from a 4V to 36V input, making it suitable for use with a variety of input sources, from standard 5V or 12V rails to higher voltage systems.
  • Independent Dual Outputs: This controller provides two independent output channels, each capable of a step-down ratio as high as 1:10, allowing for flexible power supply designs that can meet a broad range of voltage requirements.
  • High Operating Frequency: With an operating frequency range from 200kHz to 500kHz, the LTC3728EG/TR allows for the use of small inductors and capacitors, resulting in compact power supply designs.
  • OPTI-LOOP® Compensation: The inclusion of OPTI-LOOP compensation enables the optimization of the transient response, which is critical in maintaining voltage stability under varying load conditions.
  • Current Mode Control: Current mode control provides excellent line and load transient response, as well as cycle-by-cycle current limiting for enhanced protection.
  • No RSENSE™: The LTC3728EG/TR features No RSENSE current sensing, which eliminates the need for a sense resistor and improves efficiency by reducing power loss.
  • Phase-Lockable Fixed Frequency: The ability to synchronize to an external clock allows for noise-sensitive applications to minimize electromagnetic interference (EMI) by fixing the switching frequency.
  • Thermal Protection: Built-in thermal shutdown ensures that the device operates within safe temperature ranges, protecting the system from overheating.

Applications:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Multi-Output Power Supplies
  • Point-of-Load Applications

The LTC3728EG/TR is available in a 28-lead SSOP package and is characterized for operation from -40°C to 85°C temperature range. With its precision features and durable design, this switching regulator controller is engineered to meet the stringent requirements of complex and demanding power management systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess