EN
  • EN
  • DE

LTC3728LX

Part No LTC3728LX
Manufacturer Linear Technology
Description Dual, 550kHz, 2-Phase Synchronous Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208864-LTC3728LX
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3728LX CAD Model

Description

Introducing the LTC3728LX from Linear Technology

The LTC3728LX is a distinguished member of Linear Technology's family of power management integrated circuits, specifically designed to cater to the demanding needs of high-performance electronics. This innovative product is a dual, 550kHz synchronous step-down switching regulator that offers a compact and efficient solution for power supply design.

Key Features of the LTC3728LX

  • High Efficiency: The LTC3728LX boasts a high efficiency of up to 95%, which is achieved through its synchronous operation that reduces power losses associated with diode drops.
  • Dual Outputs: With two outputs, the LTC3728LX can simultaneously provide power to different components of a system, simplifying the design and reducing the number of components needed.
  • Wide Input Voltage Range: The device operates from an input voltage range of 4V to 14V, making it versatile for a variety of applications from automotive to industrial systems.
  • Adjustable Switching Frequency: The LTC3728LX allows the user to set the switching frequency from 250kHz to 550kHz or to synchronize it to an external clock, providing flexibility in optimizing the performance and size of the external components.
  • Low Dropout Operation: The internal switches have a strong gate drive, which ensures low dropout operation, critical for applications requiring continuous power supply even under low input voltage conditions.

Applications

The LTC3728LX is ideal for a range of applications, including:

  • Telecommunications infrastructure
  • Networking equipment
  • Industrial systems
  • Automotive power systems
  • Portable devices requiring efficient power management

Advanced Protection and Reliability

The LTC3728LX integrates several protection features to ensure the reliability and long life of the end application. These include overvoltage protection, overcurrent protection, and thermal shutdown. Furthermore, the device's robust design ensures stable operation even under harsh conditions, making it a reliable choice for critical applications.

In summary, the LTC3728LX from Linear Technology is a versatile and efficient solution for modern electronic power supply designs, offering dual outputs, high efficiency, and a wide input voltage range, all packed into a design that prioritizes reliability and flexibility.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess