EN
  • EN
  • DE

LTC3729EG

Part No LTC3729EG
Manufacturer Linear Technology
Description 550kHz, PolyPhase, High Efficiency, Synchronous Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208866-LTC3729EG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3729EG CAD Model

Description

The LTC3729EG, a state-of-the-art dual output synchronous step-down switching regulator from Linear Technology, is designed to deliver high efficiency power conversion for a variety of applications. Its compact design and robust feature set make it an ideal choice for space-constrained environments requiring reliable power management.

Key Features

  • Wide Input Voltage Range: The LTC3729EG operates from an input voltage range of 4V to 36V, making it suitable for applications with varying input supplies, including automotive and industrial systems.
  • Dual Output Channels: It provides two output channels with independent track/soft-start capabilities, allowing for precise control of power-up sequencing.
  • High Efficiency: The synchronous rectification design ensures high efficiency, which is critical for reducing heat and improving system performance.
  • Adjustable Switching Frequency: The switching frequency can be set from 250kHz to 750kHz or can be synchronized to an external clock, providing flexibility in optimizing performance and component size.
  • Current Mode Operation: Current mode control provides excellent line and load transient response, as well as cycle-by-cycle current limiting for improved protection.
  • Integrated MOSFET Drivers: Built-in MOSFET drivers reduce external component count and simplify the design process.
  • Thermal Protection: The device includes thermal shutdown to protect the regulator under high temperature conditions.

Applications

The LTC3729EG is versatile and can be used in a wide range of applications, including:

  • Telecommunications
  • Networking equipment
  • Servers and storage systems
  • Industrial power supplies
  • Automotive electronics

With its advanced features and high performance, the LTC3729EG is an excellent choice for designers looking to optimize power efficiency and reliability in their systems. The small footprint and dual outputs make it particularly useful for applications where board space is at a premium and multiple supply voltages are required.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0594 $63.5346
20+ $5.7923 $115.8460
31+ $5.6121 $173.9751
43+ $5.4308 $233.5244
56+ $5.2495 $293.9720
74+ $4.7066 $348.2884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess