EN
  • EN
  • DE

LTC3734EUH

Part No LTC3734EUH
Manufacturer Linear Technology
Description Single-Phase, High Efficiency DC/DC Controller for Intel Mobile CPUs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208876-LTC3734EUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3734EUH CAD Model

Description

Introducing the LTC3734EUH from Linear Technology

The LTC3734EUH is a high-performance, dual synchronous step-down switching regulator controller that has been meticulously engineered to cater to the demanding requirements of modern electronic devices. This advanced component from Linear Technology is designed to provide efficient power management, ensuring your devices operate reliably and with optimal energy usage.

The LTC3734EUH operates over an input voltage range of 4V to 36V, making it versatile for a wide array of applications, from simple low-voltage systems to more complex equipment that requires a robust power supply. This flexibility is a testament to the product's design, which aims to accommodate a broad spectrum of power requirements.

One of the standout features of the LTC3734EUH is its ability to drive N-channel MOSFETs at both the top and bottom of the voltage switching circuit. This capability is crucial for achieving high efficiency and is particularly beneficial in applications where power conservation is paramount. Additionally, the device's constant frequency current mode architecture allows for excellent line and load transient response, ensuring stable operation under varying conditions.

The LTC3734EUH is also equipped with selectable frequency from 250kHz to 750kHz or it can be synchronized to an external clock, giving designers the flexibility to optimize the device for their specific application needs. This level of customization is invaluable for achieving the desired balance between efficiency and component size.

Other notable features include a powerful 1.1 Ohm onboard gate drivers, which provide the LTC3734EUH with the ability to handle high current applications with ease. Furthermore, the device boasts independent track/soft-start pins for each channel, allowing for sequential or ratiometric tracking, which is essential for safe and predictable start-up behavior.

For protection, the LTC3734EUH includes overvoltage protection, undervoltage lockout, and foldback current limiting, ensuring the longevity and reliability of both the controller and the overall system. The device's compact 5mm x 5mm QFN package is suitable for space-constrained applications and provides a small footprint without compromising on functionality.

In conclusion, the LTC3734EUH from Linear Technology is an ideal solution for designers looking for a high-performance, dual synchronous step-down regulator controller that combines versatility, efficiency, and advanced features in a compact package.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess