EN
  • EN
  • DE

LTC3770EG#PBF

Part No LTC3770EG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP / DC/DC Cntrlr Single-OUT Step Down 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 32 V
Duty Cycle (Maximum) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 783611-LTC3770EG#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3770
Introduction Date December 13, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3770EG#PBF CAD Model

Description

Product Overview

The LTC3770EG#PBF is a high-performance, multi-phase synchronous step-down switching regulator controller from Linear Technology. It is engineered to meet the stringent power requirements of modern microprocessors and other applications demanding high efficiency and tight regulation. This advanced controller is designed to work with N-channel MOSFETs and can manage up to four phases, providing a scalable solution for various power levels.

Key Features

  • Multi-Phase Operation: The LTC3770EG#PBF can operate with 1 to 4 phases, automatically adjusting the number of active phases to optimize efficiency based on the load conditions. This feature helps in reducing power loss and improving thermal management.
  • Voltage Mode Control: It employs voltage mode control with feed-forward, providing fast and stable response to load transients and excellent line regulation.
  • Precision Reference Voltage: The device boasts a 0.8V ±1% reference voltage with a temperature drift of just ±20ppm/°C, ensuring accurate output voltage over a wide temperature range.
  • Adjustable Operating Frequency: Users can set the operating frequency anywhere from 250kHz to 780kHz or synchronize it to an external clock, allowing flexibility in component selection and optimization of efficiency.
  • Power Good Output: A 'power good' signal is provided to indicate when the output is within regulation, which is crucial for system reliability and sequencing.
  • Overvoltage Protection: The LTC3770EG#PBF includes overvoltage protection to safeguard the system against supply spikes.
  • Lead-Free and RoHS Compliant: The product is available in a lead-free, 36-lead SSOP package and complies with RoHS standards, making it suitable for environmentally sensitive applications.

Applications

The LTC3770EG#PBF is versatile and can be used in a variety of applications, including:

  • High Current Distributed Power Systems
  • High-Density Power Converters
  • Advanced Computing Systems
  • Networking and Telecommunications Equipment
  • Industrial and Medical Equipment

With its robust feature set and adaptability, the LTC3770EG#PBF from Linear Technology is an excellent choice for engineers looking to create reliable, high-efficiency power solutions.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess