EN
  • EN
  • DE

LTC3776EGN

Part No LTC3776EGN
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description Dual 2-Phase, No RSENSE Synchronous Controller for DDR/QDR Memory Termination | IC REG CTRLR DDR 2OUT 24SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Applications Controller, DDR, QDR
Parts Input Voltage (V) 2.75V ~ 9.8V
Number of Outputs 2
Voltage - Output 0.3V ~ 9.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1208889-LTC3776EGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3776EGN CAD Model

Description

Overview of LTC3776EGN - Linear Technology

The LTC3776EGN is a high-performance, dual output synchronous step-down switching regulator controller designed by Linear Technology. This advanced integrated circuit (IC) is engineered to cater to a wide range of power supply applications, offering efficiency, precision, and reliability. The LTC3776EGN is particularly suitable for applications requiring dual outputs with a high power density.

Key Features

  • Wide Input Voltage Range: The LTC3776EGN operates over a broad input voltage range, making it versatile for various applications, from simple low-voltage systems to more complex arrangements with higher input voltages.
  • Dual Output Channels: With two synchronous step-down channels, this controller can manage dual outputs efficiently, which is ideal for systems that require multiple regulated voltages.
  • High Efficiency: The synchronous operation combined with a low quiescent current design contributes to the high efficiency of this controller, which is crucial for reducing heat and improving system reliability.
  • Adjustable Switching Frequency: Users can set the switching frequency according to their specific requirements, allowing for a flexible approach to minimize interference and optimize performance.
  • Robust Protection Features: The LTC3776EGN includes overvoltage, undervoltage, and overcurrent protection, ensuring the safety and longevity of both the controller and the overall system.
  • Compact Package: Housed in a 28-lead SSOP package, the LTC3776EGN saves valuable board space while still delivering robust power management capabilities.

Applications

The LTC3776EGN is ideal for a variety of applications including:

  • Telecommunications
  • Networking Equipment
  • Industrial Systems
  • Automotive Power Supplies
  • Portable Devices

Conclusion

Linear Technology's LTC3776EGN stands out as a sophisticated solution for power management challenges. Its dual output capability, combined with a wide input voltage range, high efficiency, and comprehensive protection features, make it a strong candidate for designers looking to optimize their power supply systems. Whether it's for telecommunications, industrial, or automotive applications, the LTC3776EGN provides a reliable and efficient power management solution.

You May Also Be Interested in

STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7443 $61.9544
19+ $6.3548 $120.7412
29+ $6.1562 $178.5298
39+ $5.9575 $232.3425
51+ $5.7588 $293.6988
68+ $5.1629 $351.0772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess