EN
  • EN
  • DE

LTC3776EUF

Part No LTC3776EUF
Manufacturer Linear Technology
Description Dual 2-Phase, No RSENSE Synchronous Controller for DDR/QDR Memory Termination
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208890-LTC3776EUF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3776EUF CAD Model

Description

LTC3776EUF - High Performance Dual Output PolyPhase Step-Down DC/DC Controller

The LTC3776EUF from Linear Technology is a high-performance, dual output, PolyPhase step-down DC/DC controller that is designed to minimize external components and maximize power efficiency in a variety of applications. This advanced controller is housed in a compact QFN-24 package, making it an ideal choice for space-constrained applications requiring precise power regulation.

One of the standout features of the LTC3776EUF is its dual PolyPhase operation, which allows for the use of multiple phases in the power conversion process. This not only improves power efficiency by reducing input and output ripple current but also enables the use of smaller and lower cost inductors and capacitors. The controller supports a wide input voltage range from 4.5V to 38V, making it versatile enough to handle a variety of input sources.

The LTC3776EUF incorporates a constant frequency current mode architecture with a programmable frequency from 250kHz to 780kHz. This allows designers to optimize the size of the external components for efficiency or component cost. Additionally, the device can be synchronized to an external clock within the same frequency range, ensuring noise-sensitive applications can avoid critical frequency bands.

With integrated features such as differential output voltage sensing for precise regulation, a powerful 1.1Ω onboard all N-channel gate driver, and adjustable soft-start to control the turn-on time of the supply, the LTC3776EUF is equipped to deliver high performance in demanding environments. The device also includes additional protection features like overvoltage protection, overcurrent protection, and foldback current limiting to enhance system reliability.

For applications that demand high efficiency, precise regulation, and advanced control features, the LTC3776EUF provides a robust solution. Its dual output capability and PolyPhase operation make it particularly well-suited for complex, multi-rail power systems in industrial, automotive, and high-density power applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,378 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess