EN
  • EN
  • DE

LTC3789IUFD#PBF

Part No LTC3789IUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Buck-Boost
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 4 V to 38 V
Frequency - Switching 200kHz to 640kHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-QFN (4x5)
Win Source Part Number 142387-LTC3789IUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3789IUFD#PBF CAD Model

Description

The LTC3789IUFD#PBF is a versatile and powerful synchronous step-up (boost) / step-down (buck) DC/DC controller produced by Linear Technology, a brand known for its high-performance analog integrated circuits. This controller is designed to regulate output voltages from a wide range of input voltages, making it an ideal solution for applications that require a stable and efficient power supply.

Key Features:

  • Wide Input Voltage Range: This device operates from an input voltage range of 4.5V to 38V, making it suitable for use with a broad spectrum of power sources.
  • Output Voltage Regulation: It can produce an output voltage ranging from 0.8V up to 38V, which covers the needs of most electronic devices and systems.
  • High Efficiency: The LTC3789IUFD#PBF employs a synchronous rectification architecture, which enhances efficiency by minimizing power loss due to diode forward voltage drop.
  • Powerful Performance: It can deliver continuous output currents up to several amps, depending on the external components and cooling measures used.
  • Adjustable Switching Frequency: The switching frequency is programmable from 50kHz to 900kHz, which allows designers to optimize the performance and size of the external components.
  • Thermal Protection: The device includes over-temperature protection, safeguarding it from potential damage due to excessive heat.

Applications:

The LTC3789IUFD#PBF is suitable for a wide range of applications, including but not limited to:

  • Automotive and Industrial Power Systems
  • Telecommunications and Network Equipment
  • Distributed Power Systems
  • Battery-Powered Devices

Package and Quality:

Encased in a 28-lead QFN package, the LTC3789IUFD#PBF is designed to occupy minimal space on a printed circuit board while still providing robust power management capabilities. Linear Technology ensures high-quality standards, and the device is RoHS compliant, adhering to environmental and safety regulations.

Whether you are developing a sophisticated power supply for industrial use, or a compact, efficient solution for portable electronics, the LTC3789IUFD#PBF offers the flexibility, efficiency, and performance required for demanding applications.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4394 $58.8788
5+ $24.1555 $120.7775
7+ $23.4006 $163.8042
9+ $22.6457 $203.8113
12+ $21.8909 $262.6908
16+ $19.6263 $314.0208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess