EN
  • EN
  • DE

LTC3803ES6-5#TRMPBF

Part No LTC3803ES6-5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK TSOT23-6 / DC/DC Cntrlr Single-OUT Flyback 230kHz Automotive 6-Pin TSOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 8.1 V
Frequency - Switching 200kHz
Duty Cycle (Max) 80%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package TSOT-23-6
Win Source Part Number 020612-LTC3803ES6-5#TRMPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC3803-5
Introduction Date November 23, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3803ES6-5#TRMPBF CAD Model

Description

LTC3803ES6-5#TRMPBF: Constant Frequency Current Mode Flyback DC/DC Controller

The LTC3803ES6-5#TRMPBF is a high-performance, constant frequency, current mode PWM controller designed by Linear Technology for isolated and non-isolated flyback converters. Housed in a compact SOT-23 package, this device is tailored for space-constrained applications that require a robust power management solution.

With an operating voltage range of 9V to 36V, the LTC3803ES6-5#TRMPBF is versatile enough to handle a wide array of input voltages, making it suitable for diverse applications ranging from telecommunications to industrial systems. Its fixed 5V output voltage ensures a stable power supply for critical components requiring a consistent voltage level.

One of the standout features of the LTC3803ES6-5#TRMPBF is its ability to maintain a constant switching frequency of 200kHz. This characteristic allows for the optimization of transformer and filter components, resulting in a compact and efficient power supply design. Furthermore, the constant frequency operation reduces noise and eases filtering requirements, which is essential for noise-sensitive electronic systems.

The current mode control design provides excellent line and load regulation, along with inherent protection against overcurrent conditions. This is achieved through cycle-by-cycle current limiting, which safeguards both the controller and the power system components from potential damage due to excess current.

For thermal management, the LTC3803ES6-5#TRMPBF includes an internal soft-start function that limits inrush current during startup, reducing the thermal stress on the device and extending its operational lifespan. Additionally, the no-load quiescent current is minimized to ensure high efficiency even at light loads, making it an energy-efficient choice for modern electronic devices.

The LTC3803ES6-5#TRMPBF is available in a tape and reel package, denoted by the 'TRMPBF' suffix, which facilitates automated manufacturing processes, thereby reducing assembly costs and enhancing production throughput.

In summary, the LTC3803ES6-5#TRMPBF from Linear Technology is a reliable and efficient solution for designers looking to implement a compact, constant frequency flyback converter in their power management systems. Its robust feature set ensures stable operation, protection against overcurrent conditions, and high efficiency across a wide range of input voltages and load conditions.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess