EN
  • EN
  • DE

LTC3803ES6-5#TRPBF

Part No LTC3803ES6-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 8.1 V
Frequency - Switching 200kHz
Duty Cycle (Max) 80%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package TSOT-23-6
Win Source Part Number 121261-LTC3803ES6-5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3803ES6-5#TRPBF CAD Model

Description

Linear Technology LTC3803ES6-5#TRPBF - Constant Frequency Current Mode Flyback DC/DC Controller

The LTC3803ES6-5#TRPBF is a high-performance, constant-frequency current mode PWM flyback DC/DC controller packed in a compact SOT-23 package. Manufactured by Linear Technology, now part of Analog Devices, this controller is designed to simplify the creation of isolated and non-isolated power supplies. It is particularly well-suited for applications requiring a compact footprint, high efficiency, and reliable performance under varying load conditions.

Operating at a fixed frequency of 200kHz, the LTC3803ES6-5#TRPBF allows for the use of small inductors and capacitors, resulting in a power supply solution with a minimal physical size and reduced noise susceptibility. The device is tailored for off-line and DC to DC converter applications, offering a wide input voltage range that makes it versatile for various system voltages.

This controller integrates a powerful 1A gate driver, which provides the ability to drive a wide range of external MOSFETs. This feature ensures that designers can optimize their power supply designs for efficiency or cost, depending on their specific requirements. The LTC3803ES6-5#TRPBF also features a low start-up current of under 100µA and an operating supply current of just 1.5mA, contributing to the overall efficiency of the power supply design.

Protection features are critical in power management, and the LTC3803ES6-5#TRPBF includes a soft-start capability to limit inrush current during startup, as well as undervoltage lockout for safe operation. Additionally, the device has a current sense threshold of 100mV, which helps to protect the system against overcurrent conditions.

The LTC3803ES6-5#TRPBF is an ideal choice for creating compact, efficient, and reliable power supplies for a wide range of applications, including telecommunications, industrial control systems, and portable electronics. Its robust feature set and ease of use make it a go-to solution for engineers looking to optimize their power supply designs.

Overall, the LTC3803ES6-5#TRPBF by Linear Technology is a testament to the company's commitment to providing innovative, high-quality power management solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4160 $51.3280
19+ $5.2644 $100.0236
30+ $5.0999 $152.9970
41+ $4.9354 $202.3514
53+ $4.7709 $252.8577
71+ $4.2773 $303.6883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess