EN
  • EN
  • DE

LTC3805EMSE-5#TRPBF

Part No LTC3805EMSE-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP / DC/DC Cntrlr Single-OUT Flyback 700kHz Automotive 10-Pin MSOP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.95 V to 9.5 V
Frequency - Switching 70kHz to 700kHz
Duty Cycle (Max) 80%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP-EP
Win Source Part Number 105932-LTC3805EMSE-5#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC3805-5
Introduction Date February 15, 2008
ECCN EAR99
Country of Origin Malaysia, Thailand, United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3805EMSE-5#TRPBF CAD Model

Description

The LTC3805EMSE-5#TRPBF is a high-performance, constant-frequency, current mode step-down DC/DC controller designed by Linear Technology. This advanced power management integrated circuit (IC) is ideal for converting a high voltage input to a lower voltage output with outstanding efficiency. It is especially suitable for applications in telecommunications, industrial systems, and portable devices that require precise voltage regulation and high power efficiency.

Key Features

  • Wide Input Voltage Range: Capable of handling input voltages from 4V to 60V, making it versatile for various power supply scenarios.
  • Adjustable Operating Frequency: The operating frequency can be set from 100kHz to 500kHz with an external resistor or synchronized to an external clock.
  • No RSENSE™ Operation: Eliminates the need for a current sense resistor by utilizing the voltage drop across the inductor (DCR) or a sense resistor for current sensing.
  • High Efficiency: Its low quiescent current and high efficiency are maintained over a wide output current range, which is crucial for battery-powered systems.
  • Stable with Low ESR Output Capacitors: This controller is stable with ceramic, tantalum, and aluminum electrolytic capacitors, offering design flexibility.
  • Thermal Protection: Includes over-temperature protection that safeguards the IC under extreme thermal conditions.

Applications

The LTC3805EMSE-5#TRPBF is a versatile component used in a wide array of applications, including:

  • Telecommunications infrastructure
  • Industrial systems and controls
  • Automotive power systems
  • Distributed power systems
  • Battery-powered devices

Quality and Reliability

Linear Technology ensures that the LTC3805EMSE-5#TRPBF meets the highest quality and reliability standards. The device is available in a thermally enhanced MSOP-16 package, which provides efficient heat dissipation. It is also RoHS compliant and lead-free, catering to environmentally conscious applications and regulations.

Ordering Information

The LTC3805EMSE-5#TRPBF comes in tape and reel packaging for automated assembly processes, making it ideal for high-volume production environments. The part number suffix 'TRPBF' indicates tape and reel packaging with lead-free finish.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1073 $54.9657
20+ $5.0112 $100.2240
31+ $4.8546 $150.4926
43+ $4.6980 $202.0140
56+ $4.5414 $254.3184
74+ $4.0716 $301.2984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,359 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess