EN
  • EN
  • DE

LTC3805IMSE-5#PBF

Part No LTC3805IMSE-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.95 V to 9.5 V
Frequency - Switching 70kHz to 700kHz
Duty Cycle (Max) 80%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-MSOP-EP
Win Source Part Number 1062996-LTC3805IMSE-5#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3805IMSE-5#PBF CAD Model

Description

Product Overview: LTC3805IMSE-5#PBF

The LTC3805IMSE-5#PBF from Linear Technology is a high-performance, constant-frequency, current mode step-down switching regulator controller that has been designed to drive an external MOSFET at switching frequencies up to 500kHz. This advanced controller is ideal for compact, high-efficiency power supply designs and is suitable for a wide range of applications, including telecommunications, industrial systems, and portable devices.

Key Features

  • Wide Input Voltage Range: The device is capable of operating with an input voltage range from 4V to 60V, making it versatile for various supply voltages.
  • Adjustable Operating Frequency: With an operating frequency range from 100kHz to 500kHz, designers can optimize the size of the external components and the performance of the power supply.
  • Current Mode Operation: The current mode control provides excellent line and load transient response and cycle-by-cycle current limiting, which enhances the protection of the power supply system.
  • Low Shutdown Current: The LTC3805IMSE-5#PBF features a low shutdown current of under 10µA, which is crucial for power-sensitive applications.
  • Integrated Soft-Start: The soft-start function limits the inrush current during startup, improving the reliability and longevity of the device.
  • Robust Protection Features: The device includes protection features such as undervoltage lockout (UVLO), foldback current limiting, and thermal shutdown to ensure safe operation under abnormal conditions.

Applications

  • Telecommunications Infrastructure
  • Industrial Systems
  • Portable Electronic Devices
  • Automotive Power Systems
  • Distributed Power Systems

Package and Quality

The LTC3805IMSE-5#PBF is offered in a compact 10-lead MSOP package, which allows for space-saving designs without compromising on power and performance. Linear Technology ensures high-quality and reliability standards, making this regulator controller a trusted choice for critical applications.

For detailed specifications and application support, designers are advised to consult the LTC3805IMSE-5#PBF datasheet and Linear Technology's technical resources.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6643 $50.9787
22+ $4.6476 $102.2472
34+ $4.5024 $153.0816
46+ $4.3571 $200.4266
60+ $4.2119 $252.7140
80+ $3.7762 $302.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,390 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess