EN
  • EN
  • DE

LTC3807EFE#PBF

Part No LTC3807EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20TSSOP / DC/DC Cntrlr Single-OUT Step Down 750kHz Automotive 20-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 38 V
Frequency - Switching 50kHz ~ 900kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 783648-LTC3807EFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3807
Introduction Date August 08, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3807EFE#PBF CAD Model

Description

The LTC3807EFE#PBF is a high-performance step-down switching regulator DC/DC controller from Linear Technology, designed to drive an all N-channel synchronous power MOSFET stage. This robust component is ideal for a wide range of power supply applications, offering a compact and efficient solution for converting a higher input voltage into a lower output voltage with excellent power efficiency.

Key Features:

  • Wide Input Voltage Range: The LTC3807EFE#PBF operates over a 4.5V to 38V input voltage range, making it suitable for a variety of applications, including automotive, industrial, and telecommunications systems.
  • Constant Frequency Current Mode Operation: It provides stable operation over a wide range of supply and output voltages and is resistant to line and load transients.
  • Adjustable Operating Frequency: Users can set the operating frequency from 200kHz to 2.25MHz with an external resistor or synchronize it to an external clock, allowing for flexibility in component selection and optimization of performance.
  • Low Shutdown IQ: The LTC3807EFE#PBF features a low shutdown quiescent current of under 15µA, which enhances the efficiency of the overall system, especially in standby or low power modes.
  • No Current Sense Resistor Required: The device uses a sense resistor-less current mode control design, which eliminates the power loss and space associated with a sense resistor.
  • Dual N-Channel MOSFET Synchronous Drive: It supports high-efficiency operation by driving both the top and bottom N-Channel MOSFETs, reducing switching losses and improving thermal performance.

Applications:

The LTC3807EFE#PBF is versatile and can be used in a range of applications, including:

  • Telecom and Datacom Systems
  • Automotive Power Systems
  • Industrial Power Supplies
  • DC Power Distribution Systems
  • Battery-Operated Devices

With its robust design and comprehensive feature set, the LTC3807EFE#PBF from Linear Technology is a top choice for designers looking for a reliable and efficient DC/DC controller for their high-performance power systems.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2351 $56.1755
11+ $9.2186 $101.4046
17+ $8.9305 $151.8185
24+ $8.6424 $207.4176
30+ $8.3543 $250.6290
41+ $7.4901 $307.0941
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 530 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess